Infineon Technologies AG Memory S25FL512SAGMFA013

Description
IC FLASH 512MBIT SPI/QUAD 16SOIC
Request a Quote Datasheet
Description
IC FLASH 512MBIT SPI/QUAD 16SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 448-S25FL512SAGMFA013CT-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 512MBIT SPI/QUAD 16SOIC

IC FLASH 512MBIT SPI/QUAD 16SOIC

Buy Now Datasheet
Memory - 448-S25FL512SAGMFA013DKR-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 512MBIT SPI/QUAD 16SOIC

IC FLASH 512MBIT SPI/QUAD 16SOIC

Buy Now Datasheet
Memory - 448-S25FL512SAGMFA013TR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 133MHz 16-SOIC

FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 133MHz 16-SOIC

Buy Now Datasheet
Quad Memory IC and Storage Component - 774-S25FL512SAGMFA013 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-S25FL512SAGMFA013
Quad Memory IC and Storage Component 774-S25FL512SAGMFA013
IC FLASH 512MBIT SPI/QUAD 16SOIC Product overview: S25FL512SAGMFA013 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL512SAGMFA01 3 can be used for catalog matching and distributor lookup.

IC FLASH 512MBIT SPI/QUAD 16SOIC Product overview: S25FL512SAGMFA013 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL512SAGMFA013 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - S25FL512SAGMFA013 - Rochester Electronics
Newburyport, MA, United States
S25FL512S - 512-Mbit, 3.0V CMOS Flash Memory

S25FL512S - 512-Mbit, 3.0V CMOS Flash Memory

Supplier's Site Datasheet
Memory - S25FL512SAGMFA013 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 512Mbit SPI - Quad I/O 133 MHz 16-SOIC

FLASH - NOR Memory IC 512Mbit SPI - Quad I/O 133 MHz 16-SOIC

Buy Now Datasheet
IC FLASH 512MBIT SPI/QUAD 16SOIC

IC FLASH 512MBIT SPI/QUAD 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 448-S25FL512SAGMFA013CT-ND 774-S25FL512SAGMFA013 S25FL512SAGMFA013 S25FL512SAGMFA013 S25FL512SAGMFA013
Product Name Memory Quad Memory IC and Storage Component Memory Memory
Memory Category Flash Flash Flash Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)" PG-DSO-16 SOIC; 16-SOIC (0.295\", 7.50mm Width)
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - LE25FU406BMB-TLM-H - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 4000 kbits
View Details
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - 00101927 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details