Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL256SDSMFV010

Description
Flash, 32MX8, PDSO16
Request a Quote Datasheet
Description
Flash, 32MX8, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S25FL256SDSMFV010 - Rochester Electronics
Newburyport, MA, United States
Flash, 32MX8, PDSO16

Flash, 32MX8, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1089850-S25FL256SDSMFV010 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1089850-S25FL256SDSMFV010
Integrated Circuits (ICs) - Memory 1089850-S25FL256SDSMFV010
Win Source Part Number: 1089850-S25FL256SDSM FV010 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tray Standard Package: 1,200 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Memory Interface: SPI - Quad I/O Alternative Parts (Cross-Reference): SST25VF020B-80-4I-SA E; SST25VF020B-80-4I-SA E-T; SST26VF016-80-5I-S2A E; S25FS256SDSNFI001; S25FL128SDSMFV000; S25FS256SDSMFI001; ECCN: 3A991B1A Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: S25FL256SDSMFV010-ND ,428-4695,2015-S25FL 256SDSMFV010,2832-S2 5FL256SDSMFV010 Base Product Number: S25FL256

Win Source Part Number: 1089850-S25FL256SDSMFV010
Category: Integrated Circuits (ICs)>Memory
Series: FL-S
Package: Tray
Standard Package: 1,200
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 80 MHz
Memory Interface: SPI - Quad I/O
Alternative Parts (Cross-Reference): SST25VF020B-80-4I-SAE; SST25VF020B-80-4I-SAE-T; SST26VF016-80-5I-S2AE; S25FS256SDSNFI001; S25FL128SDSMFV000; S25FS256SDSMFI001;
ECCN: 3A991B1A
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: S25FL256SDSMFV010-ND,428-4695,2015-S25FL256SDSMFV010,2832-S25FL256SDSMFV010
Base Product Number: S25FL256

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S25FL256SDSMFV010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S25FL256SDSMFV010
Integrated Circuits (ICs) - Memory - Memory S25FL256SDSMFV010
IC FLASH 256MBIT SPI/QUAD 16SOIC

IC FLASH 256MBIT SPI/QUAD 16SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number S25FL256SDSMFV010 1089850-S25FL256SDSMFV010 S25FL256SDSMFV010
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 8 611 200 742 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - S25FL127SABBHIC00Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details