Rochester Electronics Memory - Flash - S25FL256LAGBHM020 S25FL256LAGBHM020

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892898-S25FL256LAGBH M020 Series: Automotive, AEC-Q100, FL-L Operating Temperature Range: -40°C ~ 125°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 24-BGA (8x6) Package: Bulk Package: 24-TBGA Mounting: Surface Mount Family Name: S25FL256 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (8x6) Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892898-S25FL256LAGBH M020 Series: Automotive, AEC-Q100, FL-L Operating Temperature Range: -40°C ~ 125°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 24-BGA (8x6) Package: Bulk Package: 24-TBGA Mounting: Surface Mount Family Name: S25FL256 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (8x6) Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL256LAGBHM020 - 892898-S25FL256LAGBHM020 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL256LAGBHM020
892898-S25FL256LAGBHM020
Memory - Flash - S25FL256LAGBHM020 892898-S25FL256LAGBHM020
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892898-S25FL256LAGBH M020 Series: Automotive, AEC-Q100, FL-L Operating Temperature Range: -40°C ~ 125°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 24-BGA (8x6) Package: Bulk Package: 24-TBGA Mounting: Surface Mount Family Name: S25FL256 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (8x6) Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892898-S25FL256LAGBHM020
Series: Automotive, AEC-Q100, FL-L
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 24-BGA (8x6)
Package: Bulk
Package: 24-TBGA
Mounting: Surface Mount
Family Name: S25FL256
Categories: Integrated Circuits (ICs)
Case / Package: 24-BGA (8x6)
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 892898-S25FL256LAGBHM020
Product Name Memory - Flash - S25FL256LAGBHM020
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 93L422DM - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP22
View Details
3 suppliers
Memory - 16-100044-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details