Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL512SDPBHV210

Description
Win Source Part Number: 1255168-S25FL512SDPB HV210 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tray Standard Package: 3,380 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (8x6) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2156-S25FL512SDPBHV2 10,CYPCYPS25FL512SDP BHV210,-S25FL512SDPB HV210 Base Product Number: S25FL512
Request a Quote Datasheet
Description
Win Source Part Number: 1255168-S25FL512SDPB HV210 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tray Standard Package: 3,380 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (8x6) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2156-S25FL512SDPBHV2 10,CYPCYPS25FL512SDP BHV210,-S25FL512SDPB HV210 Base Product Number: S25FL512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255168-S25FL512SDPBHV210 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255168-S25FL512SDPBHV210
Integrated Circuits (ICs) - Memory 1255168-S25FL512SDPBHV210
Win Source Part Number: 1255168-S25FL512SDPB HV210 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tray Standard Package: 3,380 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (8x6) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2156-S25FL512SDPBHV2 10,CYPCYPS25FL512SDP BHV210,-S25FL512SDPB HV210 Base Product Number: S25FL512

Win Source Part Number: 1255168-S25FL512SDPBHV210
Category: Integrated Circuits (ICs)>Memory
Series: FL-S
Package: Tray
Standard Package: 3,380
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-TBGA
Supplier Device Package: 24-BGA (8x6)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 66 MHz
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 2156-S25FL512SDPBHV210,CYPCYPS25FL512SDPBHV210,-S25FL512SDPBHV210
Base Product Number: S25FL512

Buy Now Datasheet
 - S25FL512SDPBHV210 - Rochester Electronics
Newburyport, MA, United States
S25FL512S - 512-Mbit, 3.0V CMOS Flash Memory

S25FL512S - 512-Mbit, 3.0V CMOS Flash Memory

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - S25FL512SDPBHV210 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S25FL512SDPBHV210
Integrated Circuits (ICs) - Memory - Memory S25FL512SDPBHV210
IC FLASH 512MBIT SPI/QUAD 24BGA

IC FLASH 512MBIT SPI/QUAD 24BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1255168-S25FL512SDPBHV210 S25FL512SDPBHV210 S25FL512SDPBHV210
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F)
Supply Voltage 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers
Memories - NOR flash - Serial NOR flash - Quad SPI Flash - S25FL064LABBHI023 - S25FL064LABBHI023 - Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
4 suppliers