Flash, 64MX8, PBGA24
Infineon S25FL512SAGBHI210 Flash Memory
Infineon S25FL512SAGBHI210 Flash Memory
IC FLASH 512MBIT SPI/QUAD 24BGA Product overview: S25FL512SAGBHI210 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL512SAGBHI21
FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 133MHz 24-BGA (8x6)
IC FLASH 512MBIT SPI/QUAD 24BGA
MEMORY, FLASH, 512MB, 24BGA; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:BGA; No. of Pins:24Pins; Clock Frequency:133MHz; Access Time:-; Supply Voltage RoHS Compliant: Yes
IC FLASH 512MBIT SPI/QUAD 24BGA
FLASH - NOR Memory IC 512Mbit SPI - Quad I/O 133 MHz 24-BGA (8x6)
| Rochester Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S25FL512SAGBHI210 | 2735397 | 774-S25FL512SAGBHI210 | 448-S25FL512SAGBHI210-ND | S25FL512SAGBHI210 | 97W3091 | S25FL512SAGBHI210 | S25FL512SAGBHI210 |
| Product Name | Flash Memory | Quad Memory IC and Storage Component | Memory | Memory | Memory, Flash, 512Mb, 24Bga; Flash Memory Type Cypress Infineon Technologies | Memory | Memory | |
| Memory Category | Flash | Flash | Flash | Flash | Flash; FLASH - NOR | Flash | Flash; Flash | Flash; FLASH |
| Package Type | BGA; PG-TFBGA-24 | SOIC; SOIC | 24-TBGA | 24-TBGA | BGA | BGA; 24-TBGA | ||
| Density | 4096000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | |
| Pins | 64 | 24 | 24 | |||||
| Access Time | 14.5 ns |