Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932692-S25FS512SDSBH
Series: FS-S
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O, QPI 24-BGA (8x6)
Package: 24-TBGA
Package: Tray
Mounting: Surface Mount
Family Name: S25FS512
Categories: Integrated Circuits (ICs)
Case / Package: 24-BGA (8x6)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 338
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 428-4304, -S25FS512SDSBHV210, S25FS512SDSBHV210A, S25FS512SDSBHV210-ND
Flash, 64MX8, PBGA24
IC FLASH 512MBIT SPI/QUAD 24BGA
IC FLASH 512M SPI 80MHZ 24BGA
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 932692-S25FS512SDSBHV210 | S25FS512SDSBHV210 | S25FS512SDSBHV210 | 217-S25FS512SDSBHV210 |
| Product Name | Memory - Flash - S25FS512SDSBHV210 | Integrated Circuits (ICs) - Memory | IC FLASH 512M SPI 80MHZ 24BGA | |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Non-Volatile |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Package Type | BGA; 24-BGA (8x6) | BGA; PG-TFBGA-24 | BGA | 24-TBGA |
| Data Rate | 80 MHz |