Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL256SAGNFV000

Description
Flash, 32MX8, PDSO8
Request a Quote Datasheet
Description
Flash, 32MX8, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S25FL256SAGNFV000 - Rochester Electronics
Newburyport, MA, United States
Flash, 32MX8, PDSO8

Flash, 32MX8, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1255181-S25FL256SAGNFV000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255181-S25FL256SAGNFV000
Integrated Circuits (ICs) - Memory 1255181-S25FL256SAGNFV000
Win Source Part Number: 1255181-S25FL256SAGN FV000 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tray Standard Package: 1,690 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S25FL256SAGNFV0 00,2015-S25FL256SAGN FV000 Base Product Number: S25FL256

Win Source Part Number: 1255181-S25FL256SAGNFV000
Category: Integrated Circuits (ICs)>Memory
Series: FL-S
Package: Tray
Standard Package: 1,690
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (6x8)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 2832-S25FL256SAGNFV000,2015-S25FL256SAGNFV000
Base Product Number: S25FL256

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S25FL256SAGNFV000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S25FL256SAGNFV000
Integrated Circuits (ICs) - Memory - Memory S25FL256SAGNFV000
IC FLASH 256MBIT SPI/QUAD 8WSON

IC FLASH 256MBIT SPI/QUAD 8WSON

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number S25FL256SAGNFV000 1255181-S25FL256SAGNFV000 S25FL256SAGNFV000
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Memory - 4347503 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details
Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details