Flash, 32MX8, PDSO16
Win Source Part Number: 1255180-S25FL256SAGM
Category: Integrated Circuits (ICs)>Memory
Series: FL-S
Package: Tray
Standard Package: 1,200
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: -S25FL256SAGMFVG00
Base Product Number: S25FL256
IC FLASH 256MBIT SPI/QUAD 16SOIC
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S25FL256SAGMFVG00 | 1255180-S25FL256SAGMFVG00 | S25FL256SAGMFVG00 |
| Product Name | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory | |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile |
| Package Type | PG-DSO-16 | SOIC | SOIC |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |