Cypress Semiconductor Corp. Memory - Flash - S25FL256SAGMFIR00 S25FL256SAGMFIR00

Description
Flash, 32MX8, PDSO16
Request a Quote Datasheet
Description
Flash, 32MX8, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S25FL256SAGMFIR00 - Rochester Electronics
Newburyport, MA, United States
Flash, 32MX8, PDSO16

Flash, 32MX8, PDSO16

Supplier's Site Datasheet
Memory - Flash - S25FL256SAGMFIR00 - 793555-S25FL256SAGMFIR00 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL256SAGMFIR00
793555-S25FL256SAGMFIR00
Memory - Flash - S25FL256SAGMFIR00 793555-S25FL256SAGMFIR00
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793555-S25FL256SAGMF IR00 Series: FL-S Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Family Name: S25FL256S Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 133MHz Memory Interface: SPI - Quad I/O Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): N25Q256A73ESF40G; N25Q256A83ESF40F; W25Q256FVFIP; N25Q256A13ESFH0E; Introduction Date: May 25, 2011 ECCN: 3A991.b.1.a Country of Origin: ChinaPhilippines, Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 240

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 793555-S25FL256SAGMFIR00
Series: FL-S
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8)
Family Name: S25FL256S
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 133MHz
Memory Interface: SPI - Quad I/O
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): N25Q256A73ESF40G; N25Q256A83ESF40F; W25Q256FVFIP; N25Q256A13ESFH0E;
Introduction Date: May 25, 2011
ECCN: 3A991.b.1.a
Country of Origin: ChinaPhilippines, Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 240

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL256SAGMFIR00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL256SAGMFIR00
Integrated Circuits (ICs) - Memory S25FL256SAGMFIR00
IC FLASH 256MBIT SPI/QUAD 16SOIC

IC FLASH 256MBIT SPI/QUAD 16SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number S25FL256SAGMFIR00 793555-S25FL256SAGMFIR00 S25FL256SAGMFIR00
Product Name Memory - Flash - S25FL256SAGMFIR00 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile
Package Type PG-DSO-16 SOIC SOIC
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-S25FL064LABMFM013TR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 64000 kbits
View Details
6 suppliers
Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers