Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FS064SAGMFV010

Description
1.8 V FS-S CMOS Flash
Request a Quote Datasheet
Description
1.8 V FS-S CMOS Flash
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S25FS064SAGMFV010 - Rochester Electronics
Newburyport, MA, United States
1.8 V FS-S CMOS Flash

1.8 V FS-S CMOS Flash

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1255093-S25FS064SAGMFV010 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255093-S25FS064SAGMFV010
Integrated Circuits (ICs) - Memory 1255093-S25FS064SAGMFV010
Win Source Part Number: 1255093-S25FS064SAGM FV010 Category: Integrated Circuits (ICs)>Memory Series: FS-S Package: Tray Standard Package: 2,800 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: CYPCYPS25FS064SAGMFV 010,-S25FS064SAGMFV0 10,2156-S25FS064SAGM FV010,428-3789 Product Status: Obsolete

Win Source Part Number: 1255093-S25FS064SAGMFV010
Category: Integrated Circuits (ICs)>Memory
Series: FS-S
Package: Tray
Standard Package: 2,800
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8)
Voltage - Supply: 1.7V ~ 2V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Memory Interface: SPI - Quad I/O, QPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: CYPCYPS25FS064SAGMFV010,-S25FS064SAGMFV010,2156-S25FS064SAGMFV010,428-3789
Product Status: Obsolete

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S25FS064SAGMFV010
Integrated Circuits (ICs) - Memory - Memory S25FS064SAGMFV010
SERIAL FLASH, 1.8V, 64MB

SERIAL FLASH, 1.8V, 64MB

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number S25FS064SAGMFV010 1255093-S25FS064SAGMFV010 S25FS064SAGMFV010
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile
Logic Family CMOS
Package Type PG-DSO-8 SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8421ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - 0436A8ACLAA-4H - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.5 ns
Density 8000 kbits
View Details