Spansion, Inc. Integrated Circuits (ICs) - Memory S25FL256LAGMFV001

Description
Win Source Part Number: 1254119-S25FL256LAGM FV001 Category: Integrated Circuits (ICs)>Memory Series: FL-L Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 48 pct. HTSUS: 8542.32.0071 Mfr: Spansion Other Names: CYPSPAS25FL256LAGMFV 001,2156-S25FL256LAG MFV001 Base Product Number: S25FL256
Request a Quote Datasheet
Description
Win Source Part Number: 1254119-S25FL256LAGM FV001 Category: Integrated Circuits (ICs)>Memory Series: FL-L Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 48 pct. HTSUS: 8542.32.0071 Mfr: Spansion Other Names: CYPSPAS25FL256LAGMFV 001,2156-S25FL256LAG MFV001 Base Product Number: S25FL256
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254119-S25FL256LAGMFV001 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254119-S25FL256LAGMFV001
Integrated Circuits (ICs) - Memory 1254119-S25FL256LAGMFV001
Win Source Part Number: 1254119-S25FL256LAGM FV001 Category: Integrated Circuits (ICs)>Memory Series: FL-L Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 48 pct. HTSUS: 8542.32.0071 Mfr: Spansion Other Names: CYPSPAS25FL256LAGMFV 001,2156-S25FL256LAG MFV001 Base Product Number: S25FL256

Win Source Part Number: 1254119-S25FL256LAGMFV001
Category: Integrated Circuits (ICs)>Memory
Series: FL-L
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Memory Interface: SPI - Quad I/O, QPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 48 pct.
HTSUS: 8542.32.0071
Mfr: Spansion
Other Names: CYPSPAS25FL256LAGMFV001,2156-S25FL256LAGMFV001
Base Product Number: S25FL256

Buy Now Datasheet
 - S25FL256LAGMFV001 - Rochester Electronics
Newburyport, MA, United States
Flash, 32MX8, PDSO16

Flash, 32MX8, PDSO16

Supplier's Site Datasheet
Memory - S25FL256LAGMFV001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit SPI - Quad I/O, QPI 133 MHz 16-SOIC

FLASH - NOR Memory IC 256Mbit SPI - Quad I/O, QPI 133 MHz 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1254119-S25FL256LAGMFV001 S25FL256LAGMFV001 S25FL256LAGMFV001
Product Name Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 51-35161Z01-A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8422V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details