Cypress Semiconductor Corp. Memory - Flash - S25FL256SAGBHIC00 S25FL256SAGBHIC00

Description
Flash, 32MX8, PBGA24
Request a Quote Datasheet
Description
Flash, 32MX8, PBGA24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S25FL256SAGBHIC00 - Rochester Electronics
Newburyport, MA, United States
Flash, 32MX8, PBGA24

Flash, 32MX8, PBGA24

Supplier's Site Datasheet
Memory - Flash - S25FL256SAGBHIC00 - 932670-S25FL256SAGBHIC00 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL256SAGBHIC00
932670-S25FL256SAGBHIC00
Memory - Flash - S25FL256SAGBHIC00 932670-S25FL256SAGBHIC00
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932670-S25FL256SAGBH IC00 Series: FL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 24-BGA (8x6) Package: 24-TBGA Package: Tray Mounting: Surface Mount Family Name: S25FL256 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (8x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 338 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -S25FL256SAGBHIC00, 2832-S25FL256SAGBHIC 00, 1274-1089

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932670-S25FL256SAGBHIC00
Series: FL-S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 24-BGA (8x6)
Package: 24-TBGA
Package: Tray
Mounting: Surface Mount
Family Name: S25FL256
Categories: Integrated Circuits (ICs)
Case / Package: 24-BGA (8x6)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 338
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: -S25FL256SAGBHIC00, 2832-S25FL256SAGBHIC00, 1274-1089

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S25FL256SAGBHIC00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S25FL256SAGBHIC00
Integrated Circuits (ICs) - Memory - Memory S25FL256SAGBHIC00
S25FL256S - 256-MBIT, 3.0V CMOS

S25FL256S - 256-MBIT, 3.0V CMOS

Supplier's Site
S25FL256S - 256-MBIT, 3.0V CMOS

S25FL256S - 256-MBIT, 3.0V CMOS

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number S25FL256SAGBHIC00 932670-S25FL256SAGBHIC00 S25FL256SAGBHIC00 S25FL256SAGBHIC00
Product Name Memory - Flash - S25FL256SAGBHIC00 Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash Flash; Non-Volatile FLASH - NOR
Package Type BGA; PG-TFBGA-24 BGA; 24-BGA (8x6) 24-TBGA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - IS29GL256S-10TFV01-TR - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
 - 54LS224AJ/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category FIFO
Density 0 kbits
Package Type DIP; CDIP16
View Details
4 suppliers