Flash, 32MX8, PBGA24
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 812381-S25FL256SDPBH
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8)
Supplier Device Package: 24-BGA (8x6)
Temperature Range - Operating: -40°C ~ 105°C
Memory Format: FLASH
Clock Frequency: 66MHz
Memory Interface: SPI - Quad I/O
Manufacturer Package: 24-TBGA
Popularity: Low
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 338
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
IC FLASH 256MBIT SPI/QUAD 24BGA
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S25FL256SDPBHVC00 | 812381-S25FL256SDPBHVC00 | S25FL256SDPBHVC00 |
| Product Name | Memory - Flash - S25FL256SDPBHVC00 | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile |
| Package Type | BGA; PG-TFBGA-24 | BGA | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |