S25FL256LAGNFV011 -- MEMORY
Rochester Electronics
Memory
S25FL256LAGNFV011
Description
SERIAL FLASH, 256MB
-
Lingto Electronic Limited
Datasheet
Description
SERIAL FLASH, 256MB
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Memory Chips |
|
Product Number
|
S25FL256LAGNFV011 |
|
Product Name
|
Memory |
|
Memory Category
|
Flash; Flash
|
Unlock Full Specs
to access all available technical data
Similar Products
Memory Category
Flash; FLASH
Access Time
6.5 ns
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage
4.5V ~ 5.5V
View Details
Memory Category
DRAM Chip
Access Time
5 ns
Bits per Word
8 bits
View Details