Rochester Electronics Datasheets for FLASH Memory Chips
FLASH memory chips offer extremely fast access times, low power consumption, and relative immunity to severe shock or vibration. They do not need a constant power supply to retain their data.
FLASH Memory Chips: Learn more
| Product Name | Notes |
|---|---|
| 1-Gbit (128 Mbyte), 3.0V, GL-T Eclipse Flash Memory | |
| 128-Mbit HYPERFLASH 100MHZ | |
| 3V 512MBIT, HYPERFLASH 100MHZ | |
| 8-MBit (1M x 8-Bit/512K x 16-Bit), 3V, Boot Sector Flash | |
| Flash, 128MX8, 100ns, PBGA64 | |
| Flash, 128MX8, PBGA24 | |
| Flash, 128MX8, PDSO16 | |
| Flash, 16MX16, PBGA24 | |
| Flash, 1MX16, 70ns, PBGA48 | |
| Flash, 1MX16, 70ns, PBGA64 | |
| Flash, 1MX16, 70ns, PDSO48 | |
| Flash, 256MX8, PBGA24 | |
| Flash, 2GX1, PBGA24 | |
| Flash, 32MX16, PBGA24 | |
| Flash, 512KX16, 70ns, PBGA48 | |
| Flash, 512KX16, 70ns, PDSO48 | |
| Flash, 64MX16, 100ns, PBGA64 | |
| Flash, 64MX16, 100ns, PDSO56 | |
| Flash, 64MX8, PBGA24 | |
| Flash, 64MX8, PDSO16 | |
| Flash, 64MX8 | |
| Flash, 8MX16, PBGA24 | |
| Flash | |
| Parallel NOR HyperFlash, 512Mb (64 MB) | |
| S25HL02GT - SEMPER NOR Flash Memory | |
| S25HL512T - (512 Mb), Semper Quad SPI Flash Memory | |
| S25HL512T - 512Mb SEMPER Flash Quad SPI | |
| S25HS01GT - (1 Gb), Semper Quad SPI Flash Memory | |
| S25HS01GT - 1Gb SEMPER Flash Quad SPI | |
| S25HS512T - 512Mb SEMPER Flash Quad SPI | |
| S26HS01GT - 1Gb SEMPER Flash HYPERBUS interface | |
| S26HS01GT - 1Gb SEMPER Flash Quad SPI | |
| S26HS512T - 512Mb SEMPER Flash HYPERBUS interface | |
| S26KL256S - 256-Mbit HYPERFLASH 100MHZ | |
| S26KL512S - 3V 512MBIT, HYPERFLASH 100MHZ | |
| S26KS512S - Parallel NOR HyperFlash, 512Mb (64 MB) | |
| S27KL064 - Parallel NOR HyperFlash, 64Mb (8 MB) | |
| S27KL0642 - Parallel NOR HyperFlash, 64Mb (8 MB) | |
| S27KL0643 - Parallel NOR HyperFlash, 64Mb (8 MB) | |
| S27KS0642 - Parallel NOR HyperFlash, 64Mb (8 MB) | |
| S28HS01GT - 1Gb SEMPER NOR Flash Memory | |
| S28HS02GT - SEMPER NOR Flash Memory | |
| S29AL008J - 8-MBit (1M x 8-Bit/512K x 16-Bit), 3V, Boot Sector Flash | |
| S29AL016J - 16-Mbit (2M A 8-Bit/1M A 16-Bit), 3 V, Boot Sector Flash | |
| S29AL016J - 16-Mbit (2M x 8-Bit/1M x 16-Bit), 3V, Boot Sector Flash | |
| S29AS008J - (1M x 8-Bit/512K x 16-Bit), 3V, Boot Sector Flash | |
| S29AS016J - 16-Mbit (2M x 8-Bit/1M x 16-Bit), 3V, Boot Sector Flash | |
| S29CD016J - Dual Boot, Simultaneous Read/Write, Burst Flash | |
| S29CL016J - Dual Boot, Simultaneous Read/Write, Burst Flash | |
| S29CL032J - Dual Boot, Simultaneous Read/Write, Burst Flash | |
| S29GL01GS - 1-Gbit (128 Mbyte), 3.0V, GL-S Flash Memory | |
| S29GL01GS - 128 Mb/256 Mb/512 Mb/1 Gb GL-S MIRRORBIT Flash | |
| S29GL01GT - 1-Gbit (128 Mbyte), 3.0V, GL-T Eclipse Flash Memory | |
| S29GL032N - 3V Page Mode MirrorBit Flash | |
| S29GL032N - 64 Mbit, 32 Mbit 3 V Page Mode MirrorBit Flash |
| << Prev | Next >> |