Flash, 32MX8, PBGA24
Win Source Part Number: 1255340-S25FL256LAGB
Category: Integrated Circuits (ICs)>Memory
Series: FL-L
Package: Tray
Standard Package: 676
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-TBGA
Supplier Device Package: 24-BGA (8x6)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Memory Interface: SPI - Quad I/O, QPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: CYPCYPS25FL256LAGBHV
Base Product Number: S25FL256
IC FLASH 256MBIT SPI/QUAD 24BGA
| RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1840047 | 1840071P | S25FL256LAGBHV020 | 1255340-S25FL256LAGBHV020 | S25FL256LAGBHV020 |
| Product Name | Flash Memory | Flash Memory | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | Flash | Flash | Flash | Flash; Non-Volatile | Flash; Non-Volatile |
| Bits per Word | 8 bits | ||||
| Pins | 24 | 24 | |||
| Supply Voltage | 3.6 v, 2.7 v | 2.7V ~ 3.6V | Surface Mount |