Rochester Electronics Datasheets for FLASH Memory Chips
FLASH memory chips offer extremely fast access times, low power consumption, and relative immunity to severe shock or vibration. They do not need a constant power supply to retain their data.
FLASH Memory Chips: Learn more
| Product Name | Notes |
|---|---|
| 28F010 - 1-Mbit (128k x 8) NOR Flash Memory | |
| 28F010 - 128K X 8 Flash | |
| 28F020 - 2048K (256K x 8) CMOS Flash Memory | |
| 28F020 - 256K X 8 Flash | |
| 512-Mbit (64 MB), 3.0 V SPI MirrorBit Flash memory with Multi-I/O | |
| Bus Powered USB 2.0 Flash Media Controller | |
| Flash, 128MX8, PBGA24 | |
| Flash, 2KX8, CQCC18 | |
| Flash, 32MX8, PDSO16 | |
| Flash, 512KX16, 95ns, PDSO56 | |
| Flash, 512KX8, 90ns, PQCC32 | |
| Flash, 64MX8, PDSO16 | |
| Flash, 8MX16, 88ns, PDSO56 | |
| Memory Circuit, Flash+PSRAM, 2MX16 PBGA56 | |
| S25FL128S - (16-MB), 3.0 V FL-L Flash Memory | |
| S25FL164K0XMFM013 - (8 Mbyte) 3.0 V, SPI Flash Memory | |
| S25FL256LAGNFI013 - (32-MB), 3.0 V FL-L Flash Memory | |
| S29AS016J70TFI030 - IC 16MEGABIT FLASH MEMORY 70NS TOP BOOT | |
| S29GL-S - Mirror Bit Flash | |
| S29GL512S1 - NOR Flash, 512Mb | |
| S29JL032J70TFI210 - 32M, 3V, Simultaneous Read/Write Flash | |
| S79FL256S - 256 Mb (32 MB), 3V Dual-Quad SPI Flash | |
| S79FL256SDSMFBG03 - 256-Mbit CMOS Flash Memory | |
| S79FL512S - 512 Mb , 3V Dual-Quad SPI Flash | |
| S79FL512SDSMFBG03 - 512-Mbit CMOS Flash Memory | |
| S79FS01GS - 1 Gbit (128 Mbyte) 3.0 V SPI Flash Memory | |
| S79FS01GS - 1 Gbit, 1.8 V Dual-Quad Serial Peripheral Interface with Multi-I/O Flash | |
| S98FL01GS - 256-MBIT CMOS 3.0 VOLT 65NM FLASH MEMORY | |
| S98FL256S - 256-MBIT CMOS 3.0 VOLT 65NM FLASH MEMORY | |
| S98FL512S - 512-MBIT CMOS 3.0 VOLT 65NM FLASH MEMORY | |
| S99-50459 - 512-MBIT 1.8V MIRRORBIT SERIAL FLASH MEMORY | |
| S99-50572 - 1G BIT, 3V, 110NS, 64-BALL FBGA, PAGE MODE FLASH MEMORY | |
| S99FL127S - MIRRORBIT FLASH NON-VOLATILE MEMORY 3.0 VOLT | |
| S99FL128 - 128Kb NAND Flash | |
| S99FL128S - 128-MBIT CMOS 3.0 VOLT FLASH MEMORY | |
| S99FL256S - 256-MBIT CMOS 3.0 VOLT FLASH MEMORY | |
| S99GL01G - 1 GBIT, 3V, 110NS, 64-BALL FBGA, PAGE MODE FLASH MEMORY | |
| S99GL256 - 256 MBIT, 3V, 90NS, 64-BALL FBGA, PAGE MODE FLASH MEMORY | |
| S99ML02G10041 - Flash Memory, SLC,2Gb,4x,3V,x8,1bi t,VBM63 | |
| SST25VF016B - 2.7V to 3.6V 16Mbit SPI Serial Flash | |
| SST25VF020 - 2.7V to 3.6V 2Mbit SPI Serial Flash | |
| SST26VF032B - 32Mb 2.3V TO 3.6V SQI Flash Memory | |
| SST26VF032BA - 32Mb 2.3V TO 3.6V SQI Flash Memory | |
| SST26VF064B - 64Mb 2.3V TO 3.6V SQI Flash Memory | |
| SST39VF1601C - 2.7V to 3.6V 16Mbit Multi-Purpose Flash | |
| WS128P - IC 128M FLASH MEMORY | |
| XCF08P - Platform Flash In-System Programmable Configuration PROMs |
| << Prev |