Win Source Part Number: 1255596-S25FL256SDPB
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, FL-S
Package: Tray
Standard Package: 3,380
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-TBGA
Supplier Device Package: 24-BGA (8x6)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 66 MHz
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S25FL256
S25FL256S - 256-Mbit, 3.0V CMOS Flash Memory
IC FLASH 256MBIT SPI/QUAD 24BGA
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1255596-S25FL256SDPBHB210 | S25FL256SDPBHB210 | S25FL256SDPBHB210 |
| Product Name | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory | |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Supply Voltage | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | |
| Logic Family | CMOS |