Cypress Semiconductor Corp. Memory - Flash - S25FL256SAGMFI000 S25FL256SAGMFI000

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 088244-S25FL256SAGMF I000 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (32M x 8) Family Name: S25FL256S Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 133MHz Alternative Parts (Cross-Reference): N25Q256A13ESF40E; W25Q257FVFIF TR; MX25L25635FMI-10G; W25Q256FVFIP; Introduction Date: May 25, 2011 ECCN: 3A991.b.1.a Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 240
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 088244-S25FL256SAGMF I000 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (32M x 8) Family Name: S25FL256S Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 133MHz Alternative Parts (Cross-Reference): N25Q256A13ESF40E; W25Q257FVFIF TR; MX25L25635FMI-10G; W25Q256FVFIP; Introduction Date: May 25, 2011 ECCN: 3A991.b.1.a Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 240
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL256SAGMFI000 - 088244-S25FL256SAGMFI000 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL256SAGMFI000
088244-S25FL256SAGMFI000
Memory - Flash - S25FL256SAGMFI000 088244-S25FL256SAGMFI000
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 088244-S25FL256SAGMF I000 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (32M x 8) Family Name: S25FL256S Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 133MHz Alternative Parts (Cross-Reference): N25Q256A13ESF40E; W25Q257FVFIF TR; MX25L25635FMI-10G; W25Q256FVFIP; Introduction Date: May 25, 2011 ECCN: 3A991.b.1.a Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 240

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 088244-S25FL256SAGMFI000
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 256Mb (32M x 8)
Family Name: S25FL256S
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SO
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 133MHz
Alternative Parts (Cross-Reference): N25Q256A13ESF40E; W25Q257FVFIF TR; MX25L25635FMI-10G; W25Q256FVFIP;
Introduction Date: May 25, 2011
ECCN: 3A991.b.1.a
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 240

Buy Now Datasheet
 - S25FL256SAGMFI000 - Rochester Electronics
Newburyport, MA, United States
Flash, 32MX8, PDSO16

Flash, 32MX8, PDSO16

Supplier's Site Datasheet
IC FLASH 256MBIT SPI/QUAD 16SOIC

IC FLASH 256MBIT SPI/QUAD 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - S25FL256SAGMFI000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S25FL256SAGMFI000
Integrated Circuits (ICs) - Memory - Memory S25FL256SAGMFI000
IC FLASH 256MBIT SPI/QUAD 16SOIC

IC FLASH 256MBIT SPI/QUAD 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 088244-S25FL256SAGMFI000 S25FL256SAGMFI000 S25FL256SAGMFI000 S25FL256SAGMFI000
Product Name Memory - Flash - S25FL256SAGMFI000 Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; FLASH Flash Flash; FLASH - NOR Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 16-SO PG-DSO-16 SOIC; 16-SOIC (0.295", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - IS29GL256S-10DHB01-TR - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers