Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL512SDPBHV310

Description
Win Source Part Number: 1255169-S25FL512SDPB HV310 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tray Standard Package: 676 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Cypress Semiconductor Corp Other Names: -S25FL512SDPBHV310 Base Product Number: S25FL512
Request a Quote Datasheet
Description
Win Source Part Number: 1255169-S25FL512SDPB HV310 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tray Standard Package: 676 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Cypress Semiconductor Corp Other Names: -S25FL512SDPBHV310 Base Product Number: S25FL512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255169-S25FL512SDPBHV310 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255169-S25FL512SDPBHV310
Integrated Circuits (ICs) - Memory 1255169-S25FL512SDPBHV310
Win Source Part Number: 1255169-S25FL512SDPB HV310 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tray Standard Package: 676 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Cypress Semiconductor Corp Other Names: -S25FL512SDPBHV310 Base Product Number: S25FL512

Win Source Part Number: 1255169-S25FL512SDPBHV310
Category: Integrated Circuits (ICs)>Memory
Series: FL-S
Package: Tray
Standard Package: 676
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-TBGA
Supplier Device Package: 24-BGA (6x8)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 66 MHz
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Cypress Semiconductor Corp
Other Names: -S25FL512SDPBHV310
Base Product Number: S25FL512

Buy Now Datasheet
 - S25FL512SDPBHV310 - Rochester Electronics
Newburyport, MA, United States
Flash, 64MX8, PBGA24

Flash, 64MX8, PBGA24

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - S25FL512SDPBHV310 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL512SDPBHV310
Integrated Circuits (ICs) - Memory S25FL512SDPBHV310
IC FLASH 512MBIT SPI/QUAD 24BGA

IC FLASH 512MBIT SPI/QUAD 24BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1255169-S25FL512SDPBHV310 S25FL512SDPBHV310 S25FL512SDPBHV310
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 28576411 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers