The S25FS064SAGBHI020 is a 64 Mb (8 MB) FS-S Flash memory device from Quarktwin Technology Ltd., featuring a Serial Peripheral Interface (SPI) with multi-I/O capabilities. It operates at a voltage range of 1.7 V to 2.0 V and supports various SPI clock polarity and phase modes, including options for double data rate (DDR). The device offers extended addressing options of 24 or 32 bits and is compatible with the S25FL1-K, S25FL-P, and S25FL-S SPI families. This memory device supports multiple read commands, including Normal, Fast, Dual Output, Quad Output, and DDR Quad I/O, with maximum read rates of up to 133 MHz. It features a page programming buffer of 256 or 512 bytes, with program suspend and resume capabilities, and includes automatic error correction code (ECC) for single-bit error correction. The erase options include hybrid and uniform sectors, with a minimum cycling endurance of 100,000 program-erase cycles and a data retention period of at least 20 years. The S25FS064SAGBHI020 is available in various packages, including an 8-lead SOIC, LGA, and BGA configurations, and is suitable for industrial and automotive applications, with temperature ranges from -40°C to +125°C. Current consumption varies by operation mode, with standby power as low as 0.006 mA. Security features include a one-time programmable (OTP) array and block protection options.
Flash, 8MX8, PBGA24
FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 133MHz 24-BGA (8x6)
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O, QPI 133 MHz 24-BGA (8x6)
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S25FS064SAGBHI020 | S25FS064SAGBHI020-ND | S25FS064SAGBHI020 |
| Product Name | Memory | Memory | |
| Memory Category | Flash | Flash | Flash; FLASH |