Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892918-S25FL512SAGMF
Series: Automotive, AEC-Q100, FL-S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: S25FL512
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 240
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 428-4567, S25FL512SAGMFA010-ND
Flash, 64MX8, PDSO16
IC FLASH 512MBIT SPI/QUAD 16SOIC
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 892918-S25FL512SAGMFA010 | S25FL512SAGMFA010 | S25FL512SAGMFA010 |
| Product Name | Memory - Flash - S25FL512SAGMFA010 | Integrated Circuits (ICs) - Memory | |
| Memory Category | Flash | Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; 16-SOIC | PG-DSO-16 | SOIC |