The S25FL512S is a 512 Mb (64 MB) SPI Multi-I/O NOR flash memory with a 3.0 V core voltage, supporting single, dual, and quad read modes up to 80 MHz for DDR operation, and offering 1.5 MB/s programming and 0.5 to 0.65 MB/s erase rates. It features a 512-byte page buffer, uniform 256-KB sector erase, 100,000 program-erase cycle endurance, and 20-year data retention. The device includes hardware ECC, an OTP array, and block protection with Advanced Sector Protection. It is available in 16-pin SOIC (300 mil) and 24-ball BGA (6 × 8 mm) packages, with operating temperature ranges from -40°C to +125°C, including AEC-Q100 Grade 1 qualification. The I/O voltage supports 1.65 V to 3.6 V, and the core voltage operates from 2.7 V to 3.6 V.
Summary of Features
FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 80MHz 16-SOIC
Infineon S25FL512SDSMFM010 Flash Memory
Infineon S25FL512SDSMFM010 Flash Memory
IC FLASH 512MBIT SPI/QUAD 16SOIC Product overview: S25FL512SDSMFM010 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL512SDSMFM01
Flash, 64MX8, PDSO16
FLASH - NOR Memory IC 512Mbit SPI - Quad I/O 80 MHz 16-SOIC
IC FLASH 512MBIT SPI/QUAD 16SOIC
| Infineon Technologies AG | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S25FL512SDSMFM010 | 448-S25FL512SDSMFM010-ND | 2735422 | 774-S25FL512SDSMFM010 | S25FL512SDSMFM010 | S25FL512SDSMFM010 | S25FL512SDSMFM010 |
| Product Name | Memories - NOR flash - Serial NOR flash - Quad SPI Flash - S25FL512SDSMFM010 | Memory | Flash Memory | Quad Memory IC and Storage Component | Memory | Memory | |
| Memory Category | Flash | Flash | Flash | Flash | Flash | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Density | 512000 kbits | 512000 kbits | 4096000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | |
| Package Type | PG-DSO-16 | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; SOIC | PG-DSO-16 | SOIC; 16-SOIC (0.295\", 7.50mm Width) | ||
| Supply Voltage | 2.7V; 3V; 3.6V; 3 V, 2.7 V, 3.6 V | 2.7V ~ 3.6V | -3.3V; 2.7 | 3.6V; 2.7V ~ 3.6V |