Cypress Semiconductor Corp. Memory - Flash - S25FL256LAGNFV010 S25FL256LAGNFV010

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 844539-S25FL256LAGNF V010 Series: FL-L Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 8-WSON (6x8) Package: 8-WDFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: S25FL256 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (6x8) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 338 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 844539-S25FL256LAGNF V010 Series: FL-L Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 8-WSON (6x8) Package: 8-WDFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: S25FL256 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (6x8) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 338 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL256LAGNFV010 - 844539-S25FL256LAGNFV010 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL256LAGNFV010
844539-S25FL256LAGNFV010
Memory - Flash - S25FL256LAGNFV010 844539-S25FL256LAGNFV010
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 844539-S25FL256LAGNF V010 Series: FL-L Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 8-WSON (6x8) Package: 8-WDFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: S25FL256 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (6x8) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 338 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 844539-S25FL256LAGNFV010
Series: FL-L
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 8-WSON (6x8)
Package: 8-WDFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: S25FL256
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (6x8)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 338
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
 - S25FL256LAGNFV010 - Rochester Electronics
Newburyport, MA, United States
Flash, 32MX8, PDCC8

Flash, 32MX8, PDCC8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - S25FL256LAGNFV010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL256LAGNFV010
Integrated Circuits (ICs) - Memory S25FL256LAGNFV010
IC FLASH 256MBIT SPI/QUAD 8WSON

IC FLASH 256MBIT SPI/QUAD 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 844539-S25FL256LAGNFV010 S25FL256LAGNFV010 S25FL256LAGNFV010
Product Name Memory - Flash - S25FL256LAGNFV010 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 8-WSON (6x8) PG-WSON-8
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Flash - S25FL127SABBHIC00 - 932633-S25FL127SABBHIC00 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type BGA; 24-BGA (8x6)
View Details
2 suppliers
Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
Memory - QMP9GL512P11FFI020 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 512000 kbits
View Details
2 suppliers