Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FS064SDSBHV020

Description
Win Source Part Number: 1255099-S25FS064SDSB HV020 Category: Integrated Circuits (ICs)>Memory Series: FS-S Package: Tray Standard Package: 3,380 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 24-TBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S25FS064SDSBHV020,C YPCYPS25FS064SDSBHV0 20,2156-S25FS064SDSB HV020 Base Product Number: S25FS064
Request a Quote Datasheet
Description
Win Source Part Number: 1255099-S25FS064SDSB HV020 Category: Integrated Circuits (ICs)>Memory Series: FS-S Package: Tray Standard Package: 3,380 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 24-TBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S25FS064SDSBHV020,C YPCYPS25FS064SDSBHV0 20,2156-S25FS064SDSB HV020 Base Product Number: S25FS064
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255099-S25FS064SDSBHV020 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255099-S25FS064SDSBHV020
Integrated Circuits (ICs) - Memory 1255099-S25FS064SDSBHV020
Win Source Part Number: 1255099-S25FS064SDSB HV020 Category: Integrated Circuits (ICs)>Memory Series: FS-S Package: Tray Standard Package: 3,380 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 24-TBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S25FS064SDSBHV020,C YPCYPS25FS064SDSBHV0 20,2156-S25FS064SDSB HV020 Base Product Number: S25FS064

Win Source Part Number: 1255099-S25FS064SDSBHV020
Category: Integrated Circuits (ICs)>Memory
Series: FS-S
Package: Tray
Standard Package: 3,380
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8)
Voltage - Supply: 1.7V ~ 2V
Package / Case: 24-TBGA
Supplier Device Package: 24-FBGA (6x8)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 80 MHz
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: -S25FS064SDSBHV020,CYPCYPS25FS064SDSBHV020,2156-S25FS064SDSBHV020
Base Product Number: S25FS064

Buy Now Datasheet
 - S25FS064SDSBHV020 - Rochester Electronics
Newburyport, MA, United States
1.8 V FS-S CMOS Flash

1.8 V FS-S CMOS Flash

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - S25FS064SDSBHV020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S25FS064SDSBHV020
Integrated Circuits (ICs) - Memory - Memory S25FS064SDSBHV020
IC FLASH 64MBIT SPI/QUAD 24BGA

IC FLASH 64MBIT SPI/QUAD 24BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1255099-S25FS064SDSBHV020 S25FS064SDSBHV020 S25FS064SDSBHV020
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F)
Supply Voltage 1.7V ~ 2V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Quad Memory IC and Storage Component - 774-S25FL032P0XNFB001 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers