Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL256SDPNFV000

Description
Win Source Part Number: 1225257-S25FL256SDPN FV000 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tray Standard Package: 676 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S25FL256SDPNFV000 Base Product Number: S25FL256
Request a Quote Datasheet
Description
Win Source Part Number: 1225257-S25FL256SDPN FV000 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tray Standard Package: 676 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S25FL256SDPNFV000 Base Product Number: S25FL256
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1225257-S25FL256SDPNFV000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1225257-S25FL256SDPNFV000
Integrated Circuits (ICs) - Memory 1225257-S25FL256SDPNFV000
Win Source Part Number: 1225257-S25FL256SDPN FV000 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tray Standard Package: 676 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S25FL256SDPNFV000 Base Product Number: S25FL256

Win Source Part Number: 1225257-S25FL256SDPNFV000
Category: Integrated Circuits (ICs)>Memory
Series: FL-S
Package: Tray
Standard Package: 676
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (6x8)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 66 MHz
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: -S25FL256SDPNFV000
Base Product Number: S25FL256

Buy Now Datasheet
 - S25FL256SDPNFV000 - Rochester Electronics
Newburyport, MA, United States
Flash, 32MX8, PDSO8

Flash, 32MX8, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - S25FL256SDPNFV000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S25FL256SDPNFV000
Integrated Circuits (ICs) - Memory - Memory S25FL256SDPNFV000
IC FLASH 256MBIT SPI/QUAD 8WSON

IC FLASH 256MBIT SPI/QUAD 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1225257-S25FL256SDPNFV000 S25FL256SDPNFV000 S25FL256SDPNFV000
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F)
Supply Voltage 2.7V ~ 3.6V -40degC ~ 105degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL116K0XMFV041-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 16000 kbits
View Details
3 suppliers
Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256SA12YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details