Spansion, Inc. Integrated Circuits (ICs) - Memory S25FL256SAGMFVG01

Description
Flash, 32MX8, PDSO16
Request a Quote Datasheet
Description
Flash, 32MX8, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S25FL256SAGMFVG01 - Rochester Electronics
Newburyport, MA, United States
Flash, 32MX8, PDSO16

Flash, 32MX8, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1254116-S25FL256SAGMFVG01 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254116-S25FL256SAGMFVG01
Integrated Circuits (ICs) - Memory 1254116-S25FL256SAGMFVG01
Win Source Part Number: 1254116-S25FL256SAGM FVG01 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 84 pct. HTSUS: 8542.32.0071 Mfr: Spansion Other Names: CYPSPAS25FL256SAGMFV G01,2156-S25FL256SAG MFVG01 Base Product Number: S25FL256

Win Source Part Number: 1254116-S25FL256SAGMFVG01
Category: Integrated Circuits (ICs)>Memory
Series: FL-S
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 84 pct.
HTSUS: 8542.32.0071
Mfr: Spansion
Other Names: CYPSPAS25FL256SAGMFVG01,2156-S25FL256SAGMFVG01
Base Product Number: S25FL256

Buy Now Datasheet
Memory - S25FL256SAGMFVG01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit SPI - Quad I/O 133 MHz 16-SOIC

FLASH - NOR Memory IC 256Mbit SPI - Quad I/O 133 MHz 16-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number S25FL256SAGMFVG01 1254116-S25FL256SAGMFVG01 S25FL256SAGMFVG01
Product Name Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 5962-9232404MYA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 55 ns
Density 64 kbits
View Details
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details