Cypress Semiconductor Corp. Memory - Flash - S25FS256SAGMFI001 S25FS256SAGMFI001

Description
Flash, 32MX8, PDSO16
Request a Quote Datasheet
Description
Flash, 32MX8, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S25FS256SAGMFI001 - Rochester Electronics
Newburyport, MA, United States
Flash, 32MX8, PDSO16

Flash, 32MX8, PDSO16

Supplier's Site Datasheet
Memory - Flash - S25FS256SAGMFI001 - 892932-S25FS256SAGMFI001 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FS256SAGMFI001
892932-S25FS256SAGMFI001
Memory - Flash - S25FS256SAGMFI001 892932-S25FS256SAGMFI001
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892932-S25FS256SAGMF I001 Series: FS-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: S25FS256 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 47 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1274-1119, -S25FS256SAGMFI001, 2015-S25FS256SAGMFI0 01

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892932-S25FS256SAGMFI001
Series: FS-S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: S25FS256
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 47
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1274-1119, -S25FS256SAGMFI001, 2015-S25FS256SAGMFI001

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S25FS256SAGMFI001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S25FS256SAGMFI001
Integrated Circuits (ICs) - Memory - Memory S25FS256SAGMFI001
IC FLASH 256MBIT SPI/QUAD 16SOIC

IC FLASH 256MBIT SPI/QUAD 16SOIC

Supplier's Site
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 1.8V 256M-bit 32M x 8 8ns 16-Pin SOIC W Tube - 217-S25FS256SAGMFI001 - Utmel Electronic Limited
Hong Kong, China
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 1.8V 256M-bit 32M x 8 8ns 16-Pin SOIC W Tube
217-S25FS256SAGMFI001
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 1.8V 256M-bit 32M x 8 8ns 16-Pin SOIC W Tube 217-S25FS256SAGMFI001
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 1.8V 256M-bit 32M x 8 8ns 16-Pin SOIC W Tube

NOR Flash Serial (SPI, Dual SPI, Quad SPI) 1.8V 256M-bit 32M x 8 8ns 16-Pin SOIC W Tube

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number S25FS256SAGMFI001 892932-S25FS256SAGMFI001 S25FS256SAGMFI001 217-S25FS256SAGMFI001
Product Name Memory - Flash - S25FS256SAGMFI001 Integrated Circuits (ICs) - Memory - Memory NOR Flash Serial (SPI, Dual SPI, Quad SPI) 1.8V 256M-bit 32M x 8 8ns 16-Pin SOIC W Tube
Memory Category Flash Flash Flash; Non-Volatile Flash; Non-Volatile
Package Type PG-DSO-16 SOIC; 16-SOIC SOIC; 16-SOIC (0.295, 7.50mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Data Rate 133 MHz
Density 256000 kbits 2048000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
 - S25FL064LABNFB043 - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category Flash
Package Type PG-USON-8
View Details
4 suppliers
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details