Cypress Semiconductor Corp. Memory - Flash - S25FL512SAGMFIG10 S25FL512SAGMFIG10

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 845464-S25FL512SAGMF IG10 Series: FL-S Features: Memory IC 133 MHz Package: Tray Family Name: S25FL512 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-3764, -S25FL512SAGMFIG10, S25FL512SAGMFIG10-ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 845464-S25FL512SAGMF IG10 Series: FL-S Features: Memory IC 133 MHz Package: Tray Family Name: S25FL512 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-3764, -S25FL512SAGMFIG10, S25FL512SAGMFIG10-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL512SAGMFIG10 - 845464-S25FL512SAGMFIG10 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL512SAGMFIG10
845464-S25FL512SAGMFIG10
Memory - Flash - S25FL512SAGMFIG10 845464-S25FL512SAGMFIG10
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 845464-S25FL512SAGMF IG10 Series: FL-S Features: Memory IC 133 MHz Package: Tray Family Name: S25FL512 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-3764, -S25FL512SAGMFIG10, S25FL512SAGMFIG10-ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 845464-S25FL512SAGMFIG10
Series: FL-S
Features: Memory IC 133 MHz
Package: Tray
Family Name: S25FL512
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 240
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 428-3764, -S25FL512SAGMFIG10, S25FL512SAGMFIG10-ND

Buy Now Datasheet
 - S25FL512SAGMFIG10 - Rochester Electronics
Newburyport, MA, United States
Flash, 64MX8, PDSO16

Flash, 64MX8, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - S25FL512SAGMFIG10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL512SAGMFIG10
Integrated Circuits (ICs) - Memory S25FL512SAGMFIG10
IC FLASH 512MBIT SPI/QUAD 16SOIC

IC FLASH 512MBIT SPI/QUAD 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 845464-S25FL512SAGMFIG10 S25FL512SAGMFIG10 S25FL512SAGMFIG10
Product Name Memory - Flash - S25FL512SAGMFIG10 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash Flash; Non-Volatile
Package Type PG-DSO-16 SOIC
Data Rate 133 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Controllers - NSBMC096VF-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 132-BQFP Bumpered
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 8 611 200 744 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers