Flash, 64MX8, PBGA24
Win Source Part Number: 1255561-S25FS512SAGB
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, FS-S
Package: Tray
Standard Package: 676
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8)
Voltage - Supply: 1.7V ~ 2V
Package / Case: 24-TBGA
Supplier Device Package: 24-BGA (8x6)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Memory Interface: SPI - Quad I/O, QPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S25FS512
IC FLASH 512MBIT SPI/QUAD 24BGA
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S25FS512SAGBHM210 | 1255561-S25FS512SAGBHM210 | S25FS512SAGBHM210 |
| Product Name | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory | |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile |
| Package Type | BGA; PG-TFBGA-24 | BGA | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |