Flash, 32MX8, PDSO16
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 847426-S25FL256LAGMF
Series: Automotive, AEC-Q100, FL-L
Features: Memory IC 133 MHz
Package: Tray
Family Name: S25FL256
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 240
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 256M SPI 133MHZ 16SOIC
IC FLASH 256MBIT SPI/QUAD 16SOIC
| Rochester Electronics | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S25FL256LAGMFM000 | 847426-S25FL256LAGMFM000 | 217-S25FL256LAGMFM000 | S25FL256LAGMFM000 |
| Product Name | Memory - Flash - S25FL256LAGMFM000 | IC FLASH 256M SPI 133MHZ 16SOIC | Integrated Circuits (ICs) - Memory | |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Non-Volatile |
| Package Type | PG-DSO-16 | SOIC; 16-SOIC (0.295, 7.50mm Width) | SOIC | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |