Win Source Part Number: 1354293-S25FS512SDSM
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
Mfr: Infineon Technologies
Series: Automotive, AEC-Q100, FS-S
Package: Tray
Product Status: Active
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: S25FS512
Technology: FLASH - NOR
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: 3A991B1A
Voltage - Supply: 1.7V ~ 2V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 512Mbit
Memory Organization: 64M x 8
Memory Interface: SPI - Quad I/O, QPI
Clock Frequency: 80 MHz
IC FLASH 512MBIT SPI/QUAD 16SOIC Product overview: S25FS512SDSMFB010 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FS512SDSMFB01
Flash, 64MX8, PDSO16
IC FLASH 512MBIT SPI/QUAD 16SOIC
FLASH - NOR Memory IC 512Mbit SPI - Quad I/O, QPI 80 MHz 16-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1354293-S25FS512SDSMFB010 | 774-S25FS512SDSMFB010 | S25FS512SDSMFB010 | S25FS512SDSMFB010 | S25FS512SDSMFB010 |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Quad Memory IC and Storage Component | Memory | Memory | |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | SOIC | PG-DSO-16 | SOIC; 16-SOIC (0.295\", 7.50mm Width) | ||
| Supply Voltage | 1.7V ~ 2V | 1.7 | 1.7V ~ 2V | ||
| Access Time | 8 ns |