Cypress Semiconductor Corp. Memory - Flash - S25FL256LAGMFV000 S25FL256LAGMFV000

Description
(32-MB), 3.0 V FL-L Flash Memory
Request a Quote Datasheet
Description
(32-MB), 3.0 V FL-L Flash Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S25FL256LAGMFV000 - Rochester Electronics
Newburyport, MA, United States
(32-MB), 3.0 V FL-L Flash Memory

(32-MB), 3.0 V FL-L Flash Memory

Supplier's Site Datasheet
Memory - Flash - S25FL256LAGMFV000 - 932666-S25FL256LAGMFV000 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL256LAGMFV000
932666-S25FL256LAGMFV000
Memory - Flash - S25FL256LAGMFV000 932666-S25FL256LAGMFV000
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932666-S25FL256LAGMF V000 Series: FL-L Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Tray Mounting: Surface Mount Family Name: S25FL256 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 2015-S25FL256LAGMFV0 00, 428-3938

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932666-S25FL256LAGMFV000
Series: FL-L
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: S25FL256
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 240
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 2015-S25FL256LAGMFV000, 428-3938

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S25FL256LAGMFV000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S25FL256LAGMFV000
Integrated Circuits (ICs) - Memory - Memory S25FL256LAGMFV000
IC FLASH 256MBIT SPI/QUAD 16SOIC

IC FLASH 256MBIT SPI/QUAD 16SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number S25FL256LAGMFV000 932666-S25FL256LAGMFV000 S25FL256LAGMFV000
Product Name Memory - Flash - S25FL256LAGMFV000 Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

BGA Memory IC and Storage Component - 736-PCI7402ZHK - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 C (32 F)
Package Type BGA; BGA
View Details
2 suppliers
Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Logic - FIFOs Memory - 67413J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 25 MHz
Operating Current 240 mA
View Details