Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL256SAGBHIB00

Description
Win Source Part Number: 1031278-S25FL256SAGB HIB00 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tray Standard Package: 338 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (6x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O Alternative Parts (Cross-Reference): S25FL128SAGBHI200; S25FL128SAGBHIA10; S25FS256SAGBHI200; ECCN: 3A991B1A Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S25FL256SAGBHIB00 Base Product Number: S25FL256
Request a Quote Datasheet
Description
Win Source Part Number: 1031278-S25FL256SAGB HIB00 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tray Standard Package: 338 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (6x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O Alternative Parts (Cross-Reference): S25FL128SAGBHI200; S25FL128SAGBHIA10; S25FS256SAGBHI200; ECCN: 3A991B1A Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S25FL256SAGBHIB00 Base Product Number: S25FL256
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1031278-S25FL256SAGBHIB00 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1031278-S25FL256SAGBHIB00
Integrated Circuits (ICs) - Memory 1031278-S25FL256SAGBHIB00
Win Source Part Number: 1031278-S25FL256SAGB HIB00 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tray Standard Package: 338 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (6x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O Alternative Parts (Cross-Reference): S25FL128SAGBHI200; S25FL128SAGBHIA10; S25FS256SAGBHI200; ECCN: 3A991B1A Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S25FL256SAGBHIB00 Base Product Number: S25FL256

Win Source Part Number: 1031278-S25FL256SAGBHIB00
Category: Integrated Circuits (ICs)>Memory
Series: FL-S
Package: Tray
Standard Package: 338
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-TBGA
Supplier Device Package: 24-BGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Memory Interface: SPI - Quad I/O
Alternative Parts (Cross-Reference): S25FL128SAGBHI200; S25FL128SAGBHIA10; S25FS256SAGBHI200;
ECCN: 3A991B1A
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: -S25FL256SAGBHIB00
Base Product Number: S25FL256

Buy Now Datasheet
 - S25FL256SAGBHIB00 - Rochester Electronics
Newburyport, MA, United States
S25FL256S - 256-Mbit, 3.0V CMOS Flash Memory

S25FL256S - 256-Mbit, 3.0V CMOS Flash Memory

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - S25FL256SAGBHIB00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL256SAGBHIB00
Integrated Circuits (ICs) - Memory S25FL256SAGBHIB00
IC FLASH 256MBIT SPI/QUAD 24BGA

IC FLASH 256MBIT SPI/QUAD 24BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1031278-S25FL256SAGBHIB00 S25FL256SAGBHIB00 S25FL256SAGBHIB00
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28486511 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
IC 8 BIT A/D MOD FLASH 20-SOIC - 815-TLC0820AIDW - Utmel Electronic Limited
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 20-SOIC (0.295, 7.50mm Width)
View Details
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details