Flash, 32MX8, PDSO16
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1093543-S25FL256SAGM
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 256Mb (32M x 8)
Family Name: S25FL256S
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SO
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 133MHz
Alternative Parts (Cross-Reference): S25FL256SAGMFAG01; ; W25Q257FVFIF TR ; W25Q257FVFIG;
Introduction Date: November 18, 2011
ECCN: 3A991.b.1.a
Country of Origin: Philippines, Taiwan, China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 240
IC FLASH 256MBIT SPI/QUAD 16SOIC
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S25FL256SAGMFIG00 | 1093543-S25FL256SAGMFIG00 | S25FL256SAGMFIG00 |
| Product Name | Memory - Flash - S25FL256SAGMFIG00 | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile |