Flash, 32MX8, PBGA24
FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133MHz 24-BGA (8x6)
IC FLASH 256MBIT SPI/QUAD 24BGA Product overview: S25FL256SAGBHI200 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL256SAGBHI20
Infineon STD SPI S25FL256SAGBHI200
Infineon STD SPI S25FL256SAGBHI200
IC FLASH 256MBIT SPI/QUAD 24BGA
IC FLASH 256MBIT SPI/QUAD 24BGA
MEMORY, FLASH, 256MB, 24BGA; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:BGA; No. of Pins:24Pins; Clock Frequency:133MHz; Access Time:-; Supply Voltage RoHS Compliant: Yes
FLASH - NOR Memory IC 256Mbit SPI - Quad I/O 133 MHz 24-BGA (8x6)
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S25FL256SAGBHI200 | 448-S25FL256SAGBHI200-ND | 774-S25FL256SAGBHI200 | 2737499 | S25FL256SAGBHI200 | S25FL256SAGBHI200 | 97W3089 | S25FL256SAGBHI200 |
| Product Name | Memory | Quad Memory IC and Storage Component | Flash Memory | Memory | Memory | Memory, Flash, 256Mb, 24Bga; Flash Memory Type Cypress Infineon Technologies | Memory | |
| Memory Category | Flash | Flash | Flash | Flash | Flash; FLASH - NOR | Flash; Flash | Flash | Flash; FLASH |
| Package Type | BGA; PG-TFBGA-24 | 24-TBGA | BGA | 24-TBGA | BGA | BGA; 24-TBGA | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Density | 256000 kbits | 256000 kbits | 2048000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | |
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |