Cypress Semiconductor Corp. Flash Memory S25FL256SAGBHBA00

Description
Cypress, S25FL256SAGBHBA00
Request a Quote Datasheet
Description
Cypress, S25FL256SAGBHBA00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory - 1840083 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1840083
Flash Memory 1840083
Cypress, S25FL256SAGBHBA00

Cypress, S25FL256SAGBHBA00

Supplier's Site
Flash Memory - 1840052 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1840052
Flash Memory 1840052
Cypress, S25FL256SAGBHBA00

Cypress, S25FL256SAGBHBA00

Supplier's Site
Flash Memory - 1840083P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1840083P
Flash Memory 1840083P
Cypress, S25FL256SAGBHBA00

Cypress, S25FL256SAGBHBA00

Supplier's Site
 - S25FL256SAGBHBA00 - Rochester Electronics
Newburyport, MA, United States
Flash, 32MX8, PBGA24

Flash, 32MX8, PBGA24

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 989509-S25FL256SAGBHBA00 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
989509-S25FL256SAGBHBA00
Integrated Circuits (ICs) - Memory 989509-S25FL256SAGBHBA00
Win Source Part Number: 989509-S25FL256SAGBH BA00 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tray Standard Package: 338 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (8x6) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S25FL256SAGBHBA 00,-S25FL256SAGBHBA0 0 Base Product Number: S25FL256

Win Source Part Number: 989509-S25FL256SAGBHBA00
Category: Integrated Circuits (ICs)>Memory
Series: FL-S
Package: Tray
Standard Package: 338
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-TBGA
Supplier Device Package: 24-BGA (8x6)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 2832-S25FL256SAGBHBA00,-S25FL256SAGBHBA00
Base Product Number: S25FL256

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S25FL256SAGBHBA00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S25FL256SAGBHBA00
Integrated Circuits (ICs) - Memory - Memory S25FL256SAGBHBA00
FLASH, 64MX4, PBGA24

FLASH, 64MX4, PBGA24

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1840083 1840083P S25FL256SAGBHBA00 989509-S25FL256SAGBHBA00 S25FL256SAGBHBA00
Product Name Flash Memory Flash Memory Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash Flash; Non-Volatile Flash; Non-Volatile
Bits per Word 8 bits
Package Type SOIC SOIC; SOIC BGA; PG-TFBGA-24
Pins 16 16
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 309977-128 01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details