FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O, QPI 133MHz 24-BGA (8x6)
IC FLASH 512MBIT SPI/QUAD 24BGA Product overview: S25FS512SAGBHM210 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FS512SAGBHM21
Flash, 64MX8, PBGA24
IC FLASH 512MBIT SPI/QUAD 24BGA
FLASH - NOR Memory IC 512Mbit SPI - Quad I/O, QPI 133 MHz 24-BGA (8x6)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-S25FS512SAGBHM210-ND | 774-S25FS512SAGBHM210 | S25FS512SAGBHM210 | S25FS512SAGBHM210 | S25FS512SAGBHM210 |
| Product Name | Memory | Quad Memory IC and Storage Component | Memory | Memory | |
| Memory Category | Flash | Flash | Flash | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | |
| Package Type | 24-TBGA | BGA; PG-TFBGA-24 | BGA; 24-TBGA | ||
| Supply Voltage | 1.7V ~ 2V | 1.7 | 1.7V ~ 2V |