Flash, 64MX8, PBGA24
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 793556-S25FL512SAGBH
Series: FL-S
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-TBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8)
Family Name: S25FL512S
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 133MHz
Memory Interface: SPI - Quad I/O
Manufacturer Package: 24-BGA (6x8)
Alternative Parts (Cross-Reference): W25Q512JVBIQ; MT25QL512ABA8E12-0SI
Introduction Date: March 02, 2012
ECCN: 3A991.b.1.a
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC FLASH 512MBIT SPI/QUAD 24BGA
IC FLASH 512MBIT SPI/QUAD 24BGA
| Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S25FL512SAGBHI210 | 793556-S25FL512SAGBHI210 | S25FL512SAGBHI210 | S25FL512SAGBHI210 |
| Product Name | Memory - Flash - S25FL512SAGBHI210 | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; Non-Volatile |
| Package Type | BGA; PG-TFBGA-24 | 24-TBGA | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |