Cypress Semiconductor Corp. Memory - Flash - S25FL512SAGMFB010 S25FL512SAGMFB010

Description
Flash, 64MX8, PDSO16
Request a Quote Datasheet
Description
Flash, 64MX8, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S25FL512SAGMFB010 - Rochester Electronics
Newburyport, MA, United States
Flash, 64MX8, PDSO16

Flash, 64MX8, PDSO16

Supplier's Site Datasheet
Memory - Flash - S25FL512SAGMFB010 - 932679-S25FL512SAGMFB010 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL512SAGMFB010
932679-S25FL512SAGMFB010
Memory - Flash - S25FL512SAGMFB010 932679-S25FL512SAGMFB010
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932679-S25FL512SAGMF B010 Series: Automotive, AEC-Q100, FL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Tray Mounting: Surface Mount Family Name: S25FL512 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932679-S25FL512SAGMFB010
Series: Automotive, AEC-Q100, FL-S
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: S25FL512
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 240
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now
Integrated Circuits (ICs) - Memory - S25FL512SAGMFB010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL512SAGMFB010
Integrated Circuits (ICs) - Memory S25FL512SAGMFB010
IC FLASH 512MBIT SPI/QUAD 16SOIC

IC FLASH 512MBIT SPI/QUAD 16SOIC

Supplier's Site
IC FLASH 512M SPI 133MHZ 16SOIC - 217-S25FL512SAGMFB010 - Utmel Electronic Limited
Hong Kong, China
IC FLASH 512M SPI 133MHZ 16SOIC
217-S25FL512SAGMFB010
IC FLASH 512M SPI 133MHZ 16SOIC 217-S25FL512SAGMFB010
IC FLASH 512M SPI 133MHZ 16SOIC

IC FLASH 512M SPI 133MHZ 16SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number S25FL512SAGMFB010 932679-S25FL512SAGMFB010 S25FL512SAGMFB010 217-S25FL512SAGMFB010
Product Name Memory - Flash - S25FL512SAGMFB010 Integrated Circuits (ICs) - Memory IC FLASH 512M SPI 133MHZ 16SOIC
Memory Category Flash Flash Flash; Non-Volatile Flash; Non-Volatile
Package Type PG-DSO-16 SOIC; 16-SOIC SOIC SOIC; 16-SOIC (0.295, 7.50mm Width)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Data Rate 133 MHz
Density 512000 kbits 4096000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422AV-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Quad Memory IC and Storage Component - 774-S25FL116K0XNFB013 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
 - 27S03A/BEA - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type DIP; CDIP16
View Details
4 suppliers