Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL256SDPMFIG00

Description
Flash, 32MX8, PDSO16
Request a Quote Datasheet
Description
Flash, 32MX8, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S25FL256SDPMFIG00 - Rochester Electronics
Newburyport, MA, United States
Flash, 32MX8, PDSO16

Flash, 32MX8, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1255183-S25FL256SDPMFIG00 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255183-S25FL256SDPMFIG00
Integrated Circuits (ICs) - Memory 1255183-S25FL256SDPMFIG00
Win Source Part Number: 1255183-S25FL256SDPM FIG00 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tray Standard Package: 2,400 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2156-S25FL256SDPMFIG 00,CYPCYPS25FL256SDP MFIG00,-S25FL256SDPM FIG00 Base Product Number: S25FL256

Win Source Part Number: 1255183-S25FL256SDPMFIG00
Category: Integrated Circuits (ICs)>Memory
Series: FL-S
Package: Tray
Standard Package: 2,400
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 66 MHz
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 2156-S25FL256SDPMFIG00,CYPCYPS25FL256SDPMFIG00,-S25FL256SDPMFIG00
Base Product Number: S25FL256

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S25FL256SDPMFIG00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S25FL256SDPMFIG00
Integrated Circuits (ICs) - Memory - Memory S25FL256SDPMFIG00
IC FLASH 256MBIT SPI/QUAD 16SOIC

IC FLASH 256MBIT SPI/QUAD 16SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number S25FL256SDPMFIG00 1255183-S25FL256SDPMFIG00 S25FL256SDPMFIG00
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Memory Category Volatile
Density 0 kbits
Package Type 4.5 ns
View Details
Memory - 9023538AA - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - 0436A8ACLAA-5H - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.5 ns
Density 8000 kbits
View Details