Flash, 64MX8, PBGA24
IC FLASH 512MBIT SPI/QUAD 24BGA Product overview: S25FL512SDPBHV310 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL512SDPBHV31
FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 66MHz 24-BGA (6x8)
IC FLASH 512MBIT SPI/QUAD 24BGA
FLASH - NOR Memory IC 512Mbit SPI - Quad I/O 66 MHz 24-BGA (6x8)
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S25FL512SDPBHV310 | 774-S25FL512SDPBHV310 | S25FL512SDPBHV310-ND | S25FL512SDPBHV310 | S25FL512SDPBHV310 |
| Product Name | Quad Memory IC and Storage Component | Memory | Memory | Memory | |
| Memory Category | Flash | Flash | Flash | Flash; Flash | Flash; FLASH |
| Package Type | BGA; PG-TFBGA-24 | 24-TBGA | BGA; 24-TBGA | ||
| Access Time | 14.5 ns | ||||
| Endurance | 100000 Write/Erase Cycles | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |