Win Source Part Number: 1350919-S25FL256SAGN
Category: Integrated Circuits (ICs) - Memory - Memory
Series: Automotive, AEC-Q100, FL-S
Package: Tray
Standard Package: 338
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mbit
Voltage - Supply: 2.7V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (6x8)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Infineon Technologies
Base Product Number: S25FL256
Memory Organization: 32M x 8
FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133MHz 8-WSON (6x8)
Flash, 32MX8, PDSO8
IC FLASH 256MBIT SPI/QUAD 8WSON Product overview: S25FL256SAGNFB000 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL256SAGNFB00
FLASH - NOR Memory IC 256Mbit SPI - Quad I/O 133 MHz 8-WSON (6x8)
FLASH ICS, S25FL256SAGNFB000 ROHS COMPLIANT: YES
FLASH MEMORY, 256MBIT, -40 TO 105DEG C; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:32M x 8bit; IC Interface Type:SPI; Memory Case Style:WSON; No. of Pins:8Pins; Clock Frequency:133MHz; Access RoHS Compliant: Yes
IC FLASH 256MBIT SPI/QUAD 8WSON
IC FLASH 256MBIT SPI/QUAD 8WSON
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1350919-S25FL256SAGNFB000 | 448-S25FL256SAGNFB000-ND | S25FL256SAGNFB000 | 774-S25FL256SAGNFB000 | S25FL256SAGNFB000 | 23AC0664 | 99AC9677 | S25FL256SAGNFB000 | S25FL256SAGNFB000 |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Quad Memory IC and Storage Component | Memory | Flash Ics, S25Fl256Sagnfb000 Rohs Compliant Cypress Infineon Technologies | Flash Memory, 256Mbit, -40 To 105Deg C; Flash Memory Type Cypress Infineon Technologies | Memory | Memory | |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash | Flash; FLASH | Flash | Flash | Flash; Flash | Flash; FLASH - NOR |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||
| Supply Voltage | 2.7V ~ 3.6V | 2.7V ~ 3.6V | -3.3V; 2.7 | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | ||||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | |||
| Package Type | 8-WDFN Exposed Pad | PG-WSON-8 | 8-WDFN Exposed Pad | WSON | 8-WDFN Exposed Pad |