Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL256LDPBHI030

Description
S25FL256L - (32-MB), 3.0 V FL-L Flash Memory
Request a Quote Datasheet
Description
S25FL256L - (32-MB), 3.0 V FL-L Flash Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S25FL256LDPBHI030 - Rochester Electronics
Newburyport, MA, United States
S25FL256L - (32-MB), 3.0 V FL-L Flash Memory

S25FL256L - (32-MB), 3.0 V FL-L Flash Memory

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1255325-S25FL256LDPBHI030 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255325-S25FL256LDPBHI030
Integrated Circuits (ICs) - Memory 1255325-S25FL256LDPBHI030
Win Source Part Number: 1255325-S25FL256LDPB HI030 Category: Integrated Circuits (ICs)>Memory Series: FL-L Package: Tray Standard Package: 3,380 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (6x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S25FL256LDPBHI0 30 Base Product Number: S25FL256 Product Status: Last Time Buy

Win Source Part Number: 1255325-S25FL256LDPBHI030
Category: Integrated Circuits (ICs)>Memory
Series: FL-L
Package: Tray
Standard Package: 3,380
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-TBGA
Supplier Device Package: 24-BGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 66 MHz
Memory Interface: SPI - Quad I/O, QPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 2832-S25FL256LDPBHI030
Base Product Number: S25FL256
Product Status: Last Time Buy

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL256LDPBHI030 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL256LDPBHI030
Integrated Circuits (ICs) - Memory S25FL256LDPBHI030
IC FLASH 256MBIT SPI/QUAD 24BGA

IC FLASH 256MBIT SPI/QUAD 24BGA

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number S25FL256LDPBHI030 1255325-S25FL256LDPBHI030 S25FL256LDPBHI030
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile
Package Type BGA; FBGA BGA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Specs
Memory Category Flash; FLASH
Cycle Time 96 ns
Density 64000 kbits
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details