Cypress Semiconductor Corp. Memory - Flash - S25FL256SAGMFIG01 S25FL256SAGMFIG01

Description
Flash, 32MX8, PDSO16
Request a Quote Datasheet
Description
Flash, 32MX8, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S25FL256SAGMFIG01 - Rochester Electronics
Newburyport, MA, United States
Flash, 32MX8, PDSO16

Flash, 32MX8, PDSO16

Supplier's Site Datasheet
Memory - Flash - S25FL256SAGMFIG01 - 088063-S25FL256SAGMFIG01 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL256SAGMFIG01
088063-S25FL256SAGMFIG01
Memory - Flash - S25FL256SAGMFIG01 088063-S25FL256SAGMFIG01
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 088063-S25FL256SAGMF IG01 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (32M x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 133MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 47

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 088063-S25FL256SAGMFIG01
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 256Mb (32M x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SO
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 133MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 47

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL256SAGMFIG01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL256SAGMFIG01
Integrated Circuits (ICs) - Memory S25FL256SAGMFIG01
IC FLASH 256MBIT SPI/QUAD 16SOIC

IC FLASH 256MBIT SPI/QUAD 16SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number S25FL256SAGMFIG01 088063-S25FL256SAGMFIG01 S25FL256SAGMFIG01
Product Name Memory - Flash - S25FL256SAGMFIG01 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile
Package Type PG-DSO-16 16-SO SOIC
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Controllers - DP8422AV-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details