Cypress Semiconductor Corp. Memory - Flash - S25FL512SDSMFB010 S25FL512SDSMFB010

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 805374-S25FL512SDSMF B010 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C Memory Format: FLASH Clock Frequency: 80MHz Memory Interface: SPI - Quad I/O Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 240 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 805374-S25FL512SDSMF B010 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C Memory Format: FLASH Clock Frequency: 80MHz Memory Interface: SPI - Quad I/O Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 240 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL512SDSMFB010 - 805374-S25FL512SDSMFB010 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL512SDSMFB010
805374-S25FL512SDSMFB010
Memory - Flash - S25FL512SDSMFB010 805374-S25FL512SDSMFB010
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 805374-S25FL512SDSMF B010 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C Memory Format: FLASH Clock Frequency: 80MHz Memory Interface: SPI - Quad I/O Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 240 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 805374-S25FL512SDSMFB010
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 105°C
Memory Format: FLASH
Clock Frequency: 80MHz
Memory Interface: SPI - Quad I/O
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 240
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
 - S25FL512SDSMFB010 - Rochester Electronics
Newburyport, MA, United States
S25FL512S - 512-Mbit, 3.0V CMOS Flash Memory

S25FL512S - 512-Mbit, 3.0V CMOS Flash Memory

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S25FL512SDSMFB010
Integrated Circuits (ICs) - Memory - Memory S25FL512SDSMFB010
SERIAL FLASH, 512MB

SERIAL FLASH, 512MB

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 805374-S25FL512SDSMFB010 S25FL512SDSMFB010 S25FL512SDSMFB010
Product Name Memory - Flash - S25FL512SDSMFB010 Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type SOIC PG-DSO-16 SOIC
Supply Voltage 2.7V ~ 3.6V -40degC ~ 105degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details