Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FS512SDSBHB210

Description
Flash, 64MX8, PBGA24
Request a Quote Datasheet
Description
Flash, 64MX8, PBGA24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S25FS512SDSBHB210 - Rochester Electronics
Newburyport, MA, United States
Flash, 64MX8, PBGA24

Flash, 64MX8, PBGA24

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1004251-S25FS512SDSBHB210 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1004251-S25FS512SDSBHB210
Integrated Circuits (ICs) - Memory 1004251-S25FS512SDSBHB210
Win Source Part Number: 1004251-S25FS512SDSB HB210 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, FS-S Package: Tray Standard Package: 338 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Voltage - Supply: 1.7V ~ 2V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (8x6) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Memory Interface: SPI - Quad I/O, QPI ECCN: 3A991B1A Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: CYPCYPS25FS512SDSBHB 210,-S25FS512SDSBHB2 10,2156-S25FS512SDSB HB210 Base Product Number: S25FS512

Win Source Part Number: 1004251-S25FS512SDSBHB210
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, FS-S
Package: Tray
Standard Package: 338
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8)
Voltage - Supply: 1.7V ~ 2V
Package / Case: 24-TBGA
Supplier Device Package: 24-BGA (8x6)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 80 MHz
Memory Interface: SPI - Quad I/O, QPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: CYPCYPS25FS512SDSBHB210,-S25FS512SDSBHB210,2156-S25FS512SDSBHB210
Base Product Number: S25FS512

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FS512SDSBHB210 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FS512SDSBHB210
Integrated Circuits (ICs) - Memory S25FS512SDSBHB210
IC FLASH 512MBIT SPI/QUAD 24BGA

IC FLASH 512MBIT SPI/QUAD 24BGA

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number S25FS512SDSBHB210 1004251-S25FS512SDSBHB210 S25FS512SDSBHB210
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile
Package Type BGA; PG-TFBGA-24 BGA
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 7GA6Y0060 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Controllers - DP8422ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Memory - 6116LA20TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details