Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S25FL256SAGBHVC00

Description
S25FL256S - 256-Mbit, 3.0V CMOS Flash Memory
Request a Quote Datasheet
Description
S25FL256S - 256-Mbit, 3.0V CMOS Flash Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S25FL256SAGBHVC00 - Rochester Electronics
Newburyport, MA, United States
S25FL256S - 256-Mbit, 3.0V CMOS Flash Memory

S25FL256S - 256-Mbit, 3.0V CMOS Flash Memory

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1255179-S25FL256SAGBHVC00 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255179-S25FL256SAGBHVC00
Integrated Circuits (ICs) - Memory 1255179-S25FL256SAGBHVC00
Win Source Part Number: 1255179-S25FL256SAGB HVC00 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tray Standard Package: 1,690 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-BGA (8x6) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Cypress Semiconductor Corp Other Names: -S25FL256SAGBHVC00 Base Product Number: S25FL256

Win Source Part Number: 1255179-S25FL256SAGBHVC00
Category: Integrated Circuits (ICs)>Memory
Series: FL-S
Package: Tray
Standard Package: 1,690
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-TBGA
Supplier Device Package: 24-BGA (8x6)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Cypress Semiconductor Corp
Other Names: -S25FL256SAGBHVC00
Base Product Number: S25FL256

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S25FL256SAGBHVC00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S25FL256SAGBHVC00
Integrated Circuits (ICs) - Memory S25FL256SAGBHVC00
IC FLASH 256MBIT SPI/QUAD 24BGA

IC FLASH 256MBIT SPI/QUAD 24BGA

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number S25FL256SAGBHVC00 1255179-S25FL256SAGBHVC00 S25FL256SAGBHVC00
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile
Logic Family CMOS
Package Type BGA; PG-TFBGA-24 BGA
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers
 - MD28F010-90 - Rochester Electronics
Rochester Electronics
Specs
Memory Category Flash
Package Type DIP; CDIP
View Details
3 suppliers
Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details