Quarktwin Technology Ltd. Datasheets for Memory Chips
Memory chips are internal storage areas in computers. Although the term "memory chip" commonly refers to a computer's random access memory (RAM), this product area includes many different types of electronic data storage. Computer memory stores data electronically in cells. Without memory chips, a computer could not read programs or retain data.
Memory Chips: Learn more
| Product Name | Notes |
|---|---|
| 4164 - DRAM, 64K X 1, 3-STATE OU | |
| Asynchronous FIFO 18K (2K x 9) Uni-Directional 20MHz 40ns 28-CDIP | |
| Asynchronous FIFO 18K (2K x 9) Uni-Directional 20MHz 40ns 32-LCC (13.97x11.43) | |
| Asynchronous FIFO 18K (2K x 9) Uni-Directional 25MHz 30ns 28-CDIP | |
| Asynchronous FIFO 18K (2K x 9) Uni-Directional 25MHz 30ns 32-LCC (13.97x11.43) | |
| Asynchronous FIFO 18K (2K x 9) Uni-Directional 28-CDIP | |
| Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 25MHz 30ns 28-CDIP | |
| Asynchronous FIFO 36K (4K x 9) Uni-Directional 25MHz 30ns 28-CDIP | |
| Asynchronous FIFO 36K (4K x 9) Uni-Directional 25MHz 30ns 32-LCC (13.97x11.43) | |
| Asynchronous FIFO 36K (4K x 9) Uni-Directional 33.3MHz 20ns 28-CDIP | |
| Asynchronous FIFO 36K (4K x 9) Uni-Directional 33.3MHz 20ns 32-LCC (13.97x11.43) | |
| Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 10MHz 80ns 28-CDIP | |
| Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 15MHz 50ns 28-CDIP | |
| Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 25MHz 30ns 28-CDIP | |
| Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 25MHz 30ns 32-LCC (13.97x11.43) | |
| Asynchronous FIFO 4K x 9 Uni-Directional 15MHz 50ns 28-CDIP | |
| Asynchronous FIFO 64 x 4 Uni-Directional 10MHz 20-CFlatpack | |
| Asynchronous FIFO 9K (1K x 9) Uni-Directional 25MHz 30ns 28-CDIP | |
| Asynchronous FIFO 9K (1K x 9) Uni-Directional 25MHz 30ns 32-LCC (13.97x11.43) | |
| Asynchronous FIFO 9K (1K x 9) Uni-Directional 33.3MHz 20ns 28-CDIP | |
| Asynchronous FIFO 9K (1K x 9) Uni-Directional 33.3MHz 20ns 32-LCC (13.97x11.43) | |
| EEPROM Memory IC 16Kbit Parallel 150 ns 32-PLCC (11.43x13.97) | |
| EEPROM Memory IC 16Kbit Parallel 150 ns | |
| EEPROM Memory IC 16Kbit Parallel 200 ns | |
| EEPROM Memory IC 16Kbit Parallel 250 ns 32-PLCC (11.43x13.97) | |
| EEPROM Memory IC 1Mbit Parallel 250 ns 32-CERDIP | |
| EEPROM Memory IC 256Kbit Parallel 150 ns 28-CPGA (16.51x13.97) | |
| EEPROM Memory IC 256Kbit Parallel 250 ns 28-FlatPack, Ceramic Bottom-Brazed | |
| EEPROM Memory IC 2Kbit I²C 1 MHz 400 ns 8-MSOP | |
| EEPROM Memory IC 2Kbit I²C 1 MHz 400 ns 8-PDIP | |
| EEPROM Memory IC 2Kbit I²C 1 MHz 400 ns 8-SOIC | |
| EEPROM Memory IC 2Kbit I²C 1 MHz 400 ns 8-TDFN (2x3) | |
| EEPROM Memory IC 2Kbit I²C 1 MHz 400 ns 8-TSSOP | |
| EEPROM Memory IC 2Kbit I²C 1 MHz 400 ns SOT-23-6 | |
| EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-MSOP | |
| EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-PDIP | |
| EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-SOIC | |
| EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-TDFN (2x3) | |
| EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-TSSOP | |
| EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns SOT-23-6 | |
| EEPROM Memory IC 4Kbit I²C 1 MHz 350 ns 8-PDIP | |
| EEPROM Memory IC 4Kbit I²C 1 MHz 350 ns 8-SOIC | |
| EEPROM Memory IC 4Kbit I²C 1 MHz 350 ns 8-TDFN (2x3) | |
| EEPROM Memory IC 4Kbit I²C 1 MHz 350 ns 8-TSSOP | |
| EEPROM Memory IC 4Kbit I²C 1 MHz 350 ns 8-UDFN (2x3) | |
| EEPROM Memory IC 512Kbit Parallel 250 ns 32-CLCC (13.97x11.43) | |
| EEPROM Memory IC 64Kbit Parallel 150 ns | |
| EEPROM Memory IC 64Kbit Parallel 200 ns | |
| EEPROM Memory IC 64Kbit Parallel 250 ns | |
| EEPROM Memory IC 64Kbit Parallel | |
| EEPROM, SRAM Memory IC 16Kbit I²C 1 MHz 400 ns 8-PDIP | |
| EEPROM, SRAM Memory IC 16Kbit I²C 1 MHz 400 ns 8-SOIC | |
| EEPROM, SRAM Memory IC 16Kbit I²C 1 MHz 400 ns 8-TSSOP | |
| EEPROM, SRAM Memory IC 16Kbit I²C 1 MHz 400 ns Die | |
| EEPROM, SRAM Memory IC 16Kbit I²C 1 MHz 8-SOIC | |
| EEPROM, SRAM Memory IC 1Mbit SPI 66 MHz 8-SOIJ | |
| EEPROM, SRAM Memory IC 256Kbit SPI 66 MHz 8-SOIC | |
| EEPROM, SRAM Memory IC 4Kbit I²C 1 MHz 400 ns 24-PDIP | |
| EEPROM, SRAM Memory IC 4Kbit I²C 1 MHz 400 ns 8-PDIP | |
| EEPROM, SRAM Memory IC 4Kbit I²C 1 MHz 400 ns 8-SOIC | |
| EEPROM, SRAM Memory IC 4Kbit I²C 1 MHz 400 ns 8-TSSOP | |
| EEPROM, SRAM Memory IC 4Kbit I²C 1 MHz 400 ns Die | |
| EEPROM, SRAM Memory IC 512Kbit SPI 66 MHz 8-SOIC | |
| EEPROM, SRAM Memory IC 64Kbit I²C 1 MHz 550 ns 8-SOIC | |
| EEPROM, SRAM Memory IC 64Kbit I²C 1 MHz 550 ns 8-TDFN (2x3) | |
| EEPROM, SRAM Memory IC 64Kbit SPI 66 MHz 8-SOIC | |
| EEPROM, SRAM Memory IC 64Kbit SPI 66 MHz 8-TDFN (2x3) | |
| EPROM - OTP Memory IC 512Kbit Parallel 200 ns 32-PLCC (11.43x13.97) | |
| EPROM - OTP Memory IC 512Kbit Parallel 200 ns | |
| EPROM - UV Memory IC 16Kbit Parallel 35 ns 28-CLCC (13.97x8.89) | |
| EPROM - UV Memory IC 16Kbit Parallel 45 ns 28-CLCC (13.97x8.89) | |
| EPROM - UV Memory IC 1Mbit 250 ns 32-CDIP | |
| EPROM - UV Memory IC 1Mbit Parallel 45 ns 32-CDIP | |
| EPROM - UV Memory IC 1Mbit Parallel 70 ns 32-CDIP | |
| EPROM - UV Memory IC 256Kbit Parallel 250 ns 28-CDIP | |
| EPROM - UV Memory IC 256Kbit Parallel 45 ns 28-CFlatPack | |
| EPROM - UV Memory IC 256Kbit Parallel 70 ns 32-CLCC | |
| EPROM - UV Memory IC 256Kbit Parallel 90 ns 28-CerDip | |
| EPROM - UV Memory IC 512Kbit Parallel 200 ns 32-CLCC (13.97x11.43) | |
| EPROM - UV Memory IC 512Kbit Parallel 250 ns 32-CLCC (13.97x11.43) | |
| EPROM - UV Memory IC 64Kbit 60 ns 28-CDIP | |
| FCCSP 13.50X8.00X1.40 MM, 0.65MM | |
| FCCSP 7.50X3.00X1.20 MM, 0.50MM | |
| FCCSP 8.00X3.00X1.07 MM, 0.65MM | |
| FIFO | |
| FLASH - NAND, DRAM - LPDDR Memory IC 16Kbit Parallel 85 ns 20-CERDIP | |
| FLASH - NAND, DRAM - LPDDR Memory IC 32GByte (NAND), 16Gbit (LPDDR4 DRAM) eMMC 5.1 HS400 + LPDDR4X 144-FBGA (8x9.5) | |
| FLASH - NAND, DRAM - LPDDR Memory IC 32GByte (NAND), 16Gbit (LPDDR4 DRAM) eMMC 5.1 HS400 + LPDDR4X 254-FBGA (11.5x13x1.0) | |
| FLASH - NAND, DRAM - LPDDR Memory IC 64Kbit Parallel 150 ns 28-CERDIP | |
| FLASH - NOR (SLC) Memory IC 64Mbit SPI - Quad I/O 8-XSON (4x4) | |
| IC 12BIT BUS SWITCH/MUX 48-FCCSP | |
| IC DATA BUFFER FOR DDR4 FCCSP | |
| IC DDR4 DATA BUFFER 53FCCCSP | |
| Memory IC 256bit Parallel 35 ns 16-CFlatPack | |
| Memory IC 2Kbit Parallel 40 ns 16-CDIP | |
| Memory IC 2Kbit Parallel 60 ns 16-CFP | |
| Memory IC 4Kbit Parallel 40 ns 20-CFlatpack | |
| Memory IC 8Kbit Parallel 30 ns 24-CERDIP | |
| Memory IC 8Kbit Parallel 45 ns 32-CLCC | |
| Memory IC | |
| PROM Memory IC 8Kbit Parallel 40 ns 24-CDIP | |
| PSRAM (Pseudo SRAM) Memory IC 64Mbit SPI 133 MHz 8-SOIC | |
| RAM Memory IC 1Kbit Parallel 22-CDIP | |
| RAM Memory IC 256bit Parallel 16-CDIP | |
| RAM Memory IC 256bit Parallel 16-WQFN (4x4) | |
| RAM Memory IC 64bit Parallel 32 ns 16-CDIP | |
| RAM Memory IC 64bit Parallel 32 ns 16-CFlatPack | |
| RAM Memory IC 64bit Parallel 32 ns 20-LCCC (8.89x8.89) | |
| RAM Memory IC 64bit Parallel 8.5 ns 16-CDIP | |
| SRAM - Asynchronous Memory IC 16Kbit Parallel 25 ns 24-CDIP | |
| SRAM - Asynchronous Memory IC 256Kbit Parallel 28-CDIP | |
| SRAM - Asynchronous Memory IC 256Kbit Parallel 35 ns 28-CLCC (13.97x8.89) | |
| SRAM - Asynchronous Memory IC 4Kbit Parallel 35 ns 18-CerDIP | |
| SRAM - Asynchronous Memory IC 4Kbit Parallel 35 ns 18-CFlatPack | |
| SRAM - Asynchronous Memory IC 64Kbit Parallel 28-CDIP | |
| SRAM - Asynchronous Memory IC 64Kbit Parallel 70 ns 28-CDIP | |
| SRAM - Asynchronous Memory IC 8Kbit Parallel 48-SIDE BRAZED | |
| SRAM - Dual Port, Asynchronous Memory IC 16Kbit Parallel 25 ns 48-LCC (14.22x14.22) | |
| SRAM - Dual Port, Asynchronous Memory IC 16Kbit Parallel 35 ns 48-SIDE BRAZED | |
| SRAM - Dual Port, Asynchronous Memory IC 32Kbit Parallel 35 ns 48-SIDE BRAZED | |
| SRAM - Dual Port, Asynchronous Memory IC 32Kbit Parallel 90 ns 68-PGA (29.46x29.46) | |
| SRAM - Dual Port, Synchronous Memory IC 16Kbit Parallel 35 ns 48-FPACK | |
| SRAM - Dual Port, Synchronous Memory IC 16Kbit Parallel 45 ns 48-LCC (14.22x14.22) | |
| SRAM - Dual Port, Synchronous Memory IC 16Kbit Parallel 45 ns 48-SIDE BRAZED | |
| SRAM - Dual Port, Synchronous Memory IC 16Kbit Parallel 55 ns 48-FPACK | |
| SRAM - Dual Port, Synchronous Memory IC 16Kbit Parallel 55 ns 48-LCC (14.22x14.22) | |
| SRAM - Dual Port, Synchronous Memory IC 16Kbit Parallel 55 ns 48-SIDE BRAZED | |
| SRAM - Dual Port, Synchronous Memory IC 16Kbit Parallel 70 ns 48-LCC (14.22x14.22) | |
| SRAM - Dual Port, Synchronous Memory IC 16Kbit Parallel 70 ns 48-SIDE BRAZED | |
| SRAM - Dual Port, Synchronous Memory IC 16Kbit Parallel 90 ns 48-LCC (14.22x14.22) | |
| SRAM - Dual Port, Synchronous Memory IC 16Kbit Parallel 90 ns 48-SIDE BRAZED | |
| SRAM - Dual Port, Synchronous Memory IC 32Kbit Parallel 35 ns 48-FPACK | |
| SRAM - Dual Port, Synchronous Memory IC 32Kbit Parallel 35 ns 48-LCC (14.22x14.22) | |
| SRAM - Dual Port, Synchronous Memory IC 32Kbit Parallel 35 ns 48-SIDE BRAZED | |
| SRAM - Dual Port, Synchronous Memory IC 32Kbit Parallel 35 ns 68-FPACK | |
| SRAM - Dual Port, Synchronous Memory IC 32Kbit Parallel 35 ns 68-PGA (29.46x29.46) | |
| SRAM - Dual Port, Synchronous Memory IC 32Kbit Parallel 45 ns 48-LCC (14.22x14.22) | |
| SRAM - Dual Port, Synchronous Memory IC 32Kbit Parallel 45 ns 48-SIDE BRAZED | |
| SRAM - Dual Port, Synchronous Memory IC 32Kbit Parallel 45 ns 68-PGA (29.46x29.46) | |
| SRAM - Dual Port, Synchronous Memory IC 32Kbit Parallel 55 ns 48-LCC (14.22x14.22) | |
| SRAM - Dual Port, Synchronous Memory IC 32Kbit Parallel 55 ns 48-SIDE BRAZED | |
| SRAM - Dual Port, Synchronous Memory IC 32Kbit Parallel 55 ns 68-FPACK | |
| SRAM - Dual Port, Synchronous Memory IC 32Kbit Parallel 55 ns 68-PGA (29.46x29.46) | |
| SRAM - Dual Port, Synchronous Memory IC 32Kbit Parallel 70 ns 48-LCC (14.22x14.22) | |
| SRAM - Dual Port, Synchronous Memory IC 32Kbit Parallel 70 ns 48-SIDE BRAZED | |
| SRAM - Dual Port, Synchronous Memory IC 32Kbit Parallel 70 ns 68-PGA (29.46x29.46) | |
| SRAM - Dual Port, Synchronous Memory IC 32Kbit Parallel 90 ns 68-PGA (29.46x29.46) | |
| SRAM - Dual Port, Synchronous Memory IC 8Kbit Parallel 35 ns 48-FPACK | |
| SRAM - Dual Port, Synchronous Memory IC 8Kbit Parallel 35 ns 48-LCC (14.22x14.22) | |
| SRAM - Dual Port, Synchronous Memory IC 8Kbit Parallel 35 ns 48-SIDE BRAZED | |
| SRAM - Dual Port, Synchronous Memory IC 8Kbit Parallel 45 ns 48-LCC (14.22x14.22) | |
| SRAM - Dual Port, Synchronous Memory IC 8Kbit Parallel 45 ns 48-SIDE BRAZED | |
| SRAM - Dual Port, Synchronous Memory IC 8Kbit Parallel 55 ns 48-FPACK | |
| SRAM - Dual Port, Synchronous Memory IC 8Kbit Parallel 55 ns 48-LCC (14.22x14.22) | |
| SRAM - Dual Port, Synchronous Memory IC 8Kbit Parallel 55 ns 48-SIDE BRAZED | |
| SRAM - Dual Port, Synchronous Memory IC 8Kbit Parallel 70 ns 48-LCC (14.22x14.22) | |
| SRAM - Dual Port, Synchronous Memory IC 8Kbit Parallel 70 ns 48-SIDE BRAZED | |
| SRAM - Dual Port, Synchronous Memory IC 8Kbit Parallel 90 ns 48-LCC (14.22x14.22) | |
| SRAM - Dual Port, Synchronous Memory IC 8Kbit Parallel 90 ns 48-SIDE BRAZED | |
| SRAM - Synchronous Memory IC 16Kbit Parallel 20 ns 24-CDIP | |
| SRAM - Synchronous Memory IC 16Kbit Parallel 25 ns 24-CDIP | |
| SRAM - Synchronous Memory IC 16Kbit Parallel 35 ns 24-CDIP | |
| SRAM - Synchronous Memory IC 256Kbit Parallel 100 ns 28-CDIP | |
| SRAM - Synchronous Memory IC 256Kbit Parallel 25 ns 28-CDIP | |
| SRAM - Synchronous Memory IC 256Kbit Parallel 35 ns 28-CDIP | |
| SRAM - Synchronous Memory IC 256Kbit Parallel 45 ns 28-CDIP | |
| SRAM - Synchronous Memory IC 256Kbit Parallel 55 ns 28-CDIP | |
| SRAM - Synchronous Memory IC 256Kbit Parallel 70 ns 28-CDIP | |
| SRAM - Synchronous Memory IC 64Kbit Parallel 19 ns 28-CDIP | |
| SRAM - Synchronous Memory IC 64Kbit Parallel 25 ns 28-CDIP | |
| SRAM - Synchronous Memory IC 64Kbit Parallel 35 ns 28-CDIP | |
| SRAM - Synchronous Memory IC 64Kbit Parallel 45 ns 28-CDIP | |
| SRAM - Synchronous Memory IC 64Kbit Parallel 55 ns 28-CDIP | |
| SRAM - Synchronous Memory IC 64Kbit Parallel 70 ns 28-CDIP | |
| SRAM - Synchronous Memory IC 64Kbit Parallel 85 ns 28-CDIP |
| << Prev | Next >> |