The 34AA02T-I/MS is a 2Kbit I2C-compatible EEPROM memory device from Quarktwin Technology Ltd. It operates on a voltage range of 1.7V to 5.5V and features both permanent and resettable software write protection for the lower half of the memory array. The device supports a low-power CMOS technology with a typical read current of 1 mA and a standby current of 100 nA. It utilizes a 2-wire serial interface and is compatible with clock speeds of 100 kHz and 400 kHz, with a 1 MHz option for LC versions. The memory is organized as a single block of 256 x 8 bits and includes a 16-byte page write buffer, allowing for efficient data writing with a typical page write time of 3 ms. The device is rated for more than 1 million erase/write cycles and offers data retention exceeding 200 years. It is available in multiple package types, including 8-lead PDIP, SOIC, TSSOP, MSOP, TDFN, and a 6-lead SOT-23 package, and is compliant with RoHS standards. The 34AA02T-I/MS is suitable for applications requiring reliable non-volatile memory with robust write protection features.
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-MSOP
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-MSOP
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 34AA02T-I/MSTR-ND | 40M4383 | 34AA02T-I/MS | 34AA02T-I/MS | 34AA02T-I/MS |
| Product Name | Memory | Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | MSOP | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Supply Voltage | 1.7V ~ 5.5V | -40degC ~ 85degC (TA) | 1.7V ~ 5.5V | ||
| Data Rate | 0 MHz | 0 MHz |